HEAVY DUTY FACTORY SEALED TYPE
SP-1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
2 POSITION, MAINTAINED, SNAP OPERATION TYPE
24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
50 DEG DIFFERENTIAL TRAVEL
NO ACTUATOR/HEAD TYPE
50 DEG PRETRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES LED INDICATING LIGHT
E50 MODEL
Eaton Corporation
Done
Datasheet
Description
HEAVY DUTY FACTORY SEALED TYPE
SP-1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
2 POSITION, MAINTAINED, SNAP OPERATION TYPE
24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
50 DEG DIFFERENTIAL TRAVEL
NO ACTUATOR/HEAD TYPE
50 DEG PRETRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES LED INDICATING LIGHT
E50 MODEL
HEAVY DUTY FACTORY SEALED TYPE
SP-1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE
2 POSITION, MAINTAINED, SNAP OPERATION TYPE
24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING
UL, CSA, TUV APPROVAL
NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
DIE CAST ZINC BODY MATERIAL
14 TO 200 DEG F OPERATING TEMPERATURE
3 LB-INCH OPERATING FORCE
50 DEG DIFFERENTIAL TRAVEL
NO ACTUATOR/HEAD TYPE
50 DEG PRETRAVEL
90 DEG TOTAL TRAVEL
APPLICABLE STANDARD IEC 947-5-1
INCLUDES LED INDICATING LIGHT
E50 MODEL
HEAVY DUTY FACTORY SEALED TYPE
SP-1NO-1NC CONTACT CONFIGURATION
1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE