Eaton Corporation General/Heavy Duty Limit Switch 10316H1237

Description
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 1 LB-INCH OPERATING FORCE 10 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SPRING WOBBLE ACTUATOR/HEAD TYPE 15 DEG TOTAL TRAVEL
Datasheet
Description
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 1 LB-INCH OPERATING FORCE 10 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SPRING WOBBLE ACTUATOR/HEAD TYPE 15 DEG TOTAL TRAVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - 10316H1237 - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
10316H1237
General/Heavy Duty Limit Switch 10316H1237
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL -20 TO 200 DEG F OPERATING TEMPERATURE 1 LB-INCH OPERATING FORCE 10 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SPRING WOBBLE ACTUATOR/HEAD TYPE 15 DEG TOTAL TRAVEL
  • HAZARDOUS LOCATION TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH CONNECTION TYPE
  • SPRING RETURN OPERATION TYPE
  • 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING
  • UL APPROVAL
  • NEMA 7/9 ENCLOSURE
  • DIE CAST ALUMINUM BODY MATERIAL
  • -20 TO 200 DEG F OPERATING TEMPERATURE
  • 1 LB-INCH OPERATING FORCE
  • 10 DEG OPERATING TRAVEL
  • 6 DEG DIFFERENTIAL TRAVEL
  • SPRING WOBBLE ACTUATOR/HEAD TYPE
  • 15 DEG TOTAL TRAVEL
Supplier's Site Datasheet
Hazardous Location Switch - 10316H1237 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Hazardous Location Switch
10316H1237
Hazardous Location Switch 10316H1237
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products, petrochemical, pharmaceutical and waste and sewage management. Product Features Sealed and unsealed versions available One-way gasket on sealed version keeps liquids out, yet allows a harmless release of gases in the event of an internal explosion Silicon bronze housing provides excellent corrosion resistant properties in extreme NEMA 4X applications Temperature buildup on limit switch surface is dissipated by housing design and materials used Utilizes the operating heads and internal switch mechanisms of the 10316 L Non Plug-In line Approvals UL Listed

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or grain dust. Type CB provides excellent corrosion resistant properties in NEMA 4X applications. Markets served include mining, grain storage, forest products,
petrochemical, pharmaceutical and waste and sewage management.
Product Features

  • Sealed and unsealed versions available
  • One-way gasket on sealed version keeps liquids out, yet allows a harmless release of gases in the event of an internal explosion
  • Silicon bronze housing provides excellent corrosion resistant properties in extreme NEMA 4X applications
  • Temperature buildup on limit switch surface is dissipated by housing design and materials used
  • Utilizes the operating heads and internal switch mechanisms of the 10316 L Non Plug-In line

Approvals

  • UL Listed
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Rotary Limit Switches Rotary Limit Switches
Product Number 10316H1237 10316H1237
Product Name General/Heavy Duty Limit Switch Hazardous Location Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Actuator Type Wobble Type (Spring) Wobble Type (Spring)
Connections 1/2 INCH Integral Cable
Certifications / Approvals UL Listed UL Listed
Operating Temp -28.89 to 93.33 C (-20 to 200 F) -28.89 to 93.33 C (-20 to 200 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Positive-operation door contacts - AZ 06... - AZ 061 K-5402 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 2550 - 2850 Degrees - S9200A-G163-09 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details