Eaton Corporation Special Purpose Roller Lever Limit Switch 10316H320

Description
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE 600 VAC/VDC CONTACT RATING UL APPROVAL NEMA 4 ENCLOSURE DIE CAST ZINC BODY MATERIAL 0 TO 180 DEG F OPERATING TEMPERATURE 17 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL ROLLER LEVER ACTUATOR/HEAD TYPE 60 DEG TOTAL TRAVEL
Datasheet
Description
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE 600 VAC/VDC CONTACT RATING UL APPROVAL NEMA 4 ENCLOSURE DIE CAST ZINC BODY MATERIAL 0 TO 180 DEG F OPERATING TEMPERATURE 17 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL ROLLER LEVER ACTUATOR/HEAD TYPE 60 DEG TOTAL TRAVEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Roller Lever Limit Switch - 10316H320 - Eaton Corporation
Cleveland, OH, USA
Special Purpose Roller Lever Limit Switch
10316H320
Special Purpose Roller Lever Limit Switch 10316H320
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE 600 VAC/VDC CONTACT RATING UL APPROVAL NEMA 4 ENCLOSURE DIE CAST ZINC BODY MATERIAL 0 TO 180 DEG F OPERATING TEMPERATURE 17 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL ROLLER LEVER ACTUATOR/HEAD TYPE 60 DEG TOTAL TRAVEL
  • 2NO-2NC CONTACT CONFIGURATION
  • 1/2 INCH NPT CONNECTION TYPE
  • CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE
  • 600 VAC/VDC CONTACT RATING
  • UL APPROVAL
  • NEMA 4 ENCLOSURE
  • DIE CAST ZINC BODY MATERIAL
  • 0 TO 180 DEG F OPERATING TEMPERATURE
  • 17 DEG OPERATING TRAVEL
  • 6 DEG DIFFERENTIAL TRAVEL
  • ROLLER LEVER ACTUATOR/HEAD TYPE
  • 60 DEG TOTAL TRAVEL
Supplier's Site Datasheet
Special Purpose Switch - 10316H320 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Special Purpose Switch
10316H320
Special Purpose Switch 10316H320
10316 Special Purpose Limit Switches The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for MRO and User Replacement requirements. Approvals UL Listed CSA Certified (Type J and PS only)

10316 Special Purpose Limit Switches

The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for MRO and User Replacement requirements.
Approvals

  • UL Listed
  • CSA Certified (Type J and PS only)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation Eaton Corporation - Sensors
Product Category Rotary Limit Switches Rotary Limit Switches
Product Number 10316H320 10316H320
Product Name Special Purpose Roller Lever Limit Switch Special Purpose Switch
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Connections 1/2 INCH NPT Integral Cable
Certifications / Approvals UL Listed UL Listed
Operating Temp -17.78 to 82.22 C (0.0 to 180 F)
Maximum AC Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 0 - 150 Degrees - S9200A-G163-00 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 0.0 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 roller plunger R200 - PS116-Z11-L200-R200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 4-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details