Eaton Corporation General/Heavy Duty Limit Switch E50AR1S

Description
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 10 TO 200 DEG F OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 2 DEG DIFFERENTIAL TRAVEL NO ACTUATOR/HEAD TYPE 5 DEG PRETRAVEL 90 DEG TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
Datasheet
Description
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 10 TO 200 DEG F OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 2 DEG DIFFERENTIAL TRAVEL NO ACTUATOR/HEAD TYPE 5 DEG PRETRAVEL 90 DEG TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General/Heavy Duty Limit Switch - E50AR1S - Eaton Corporation
Cleveland, OH, USA
General/Heavy Duty Limit Switch
E50AR1S
General/Heavy Duty Limit Switch E50AR1S
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 10 TO 200 DEG F OPERATING TEMPERATURE 3 LB-INCH OPERATING FORCE 2 DEG DIFFERENTIAL TRAVEL NO ACTUATOR/HEAD TYPE 5 DEG PRETRAVEL 90 DEG TOTAL TRAVEL APPLICABLE STANDARD IEC 947-5-1 E50 MODEL
  • HEAVY DUTY PLUG IN TYPE
  • SP-1NO-1NC CONTACT CONFIGURATION
  • 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE
  • SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE
  • 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING
  • UL, CSA, CE, TUV APPROVAL
  • NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE
  • DIE CAST ZINC BODY MATERIAL
  • 10 TO 200 DEG F OPERATING TEMPERATURE
  • 3 LB-INCH OPERATING FORCE
  • 2 DEG DIFFERENTIAL TRAVEL
  • NO ACTUATOR/HEAD TYPE
  • 5 DEG PRETRAVEL
  • 90 DEG TOTAL TRAVEL
  • APPLICABLE STANDARD IEC 947-5-1
  • E50 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Limit Switches
Product Number E50AR1S
Product Name General/Heavy Duty Limit Switch
Normal State Normally Open; Normally Closed
Connections 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Operating Temp -12.22 to 93.33 C (10 to 200 F)
Maximum Current Rating 1 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire switches - TQ 441 - TQ 441-01/01Y-UE-1572 -  - Schmersal Inc.
Specs
Operating Temp -30 to 90 C (-22 to 194 F)
Maximum AC Voltage Rating 380 volts
Mechanical Life Minimum 30000 (#)
View Details
Electromechanical Limit Switch, Rotate From 1050 - 1350 Degrees - S9200A-G163-04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 1050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details