Ecopower Inc. Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant... | |
| Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 80% • Fully RoHS and LEED compliant... | |
| Product Description Cardinal Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights... | |
| Features: Very Low Power Use: The PAR38S Lamp can pay for itself in power saving alone in less than 1 year. Very Long Life: The PAR38S can last 100 times... | |
| ColorEYE Pro (‘Programmable’) is a dynamic LED lighting system, utilizing state of the art, programmable color changing RGB technology. ColorEYE Pro is available as a stand-alone system but can also... | |
| Eyeleds® ColorEYE CS (‘Color Stop’) is a decorative, color changing LED lighting system. The product is available in the two configurations, Floorleds (hardwired chains) and Multi (single, linkable LED units)... | |
| Eyeleds® Floorleds is a patented, easy to install, built-in walk-over lighting innovation based on LED technology. Floorleds are one of the first low profile, permanently installed, recessed residential and commercial... | |
| Eyeleds® Multi, a single, linkable version of the popular ‘Floorleds’, floor lighting system, features a built-in depth of just 6.5mm and offers revolutionary possibilities to be creative with light. The... | |
| Eyeleds® Outdoor Basic is an innovative range of outdoor surface lighting, driven by energy efficient and long lasting LED technology. The range consists of architectural, recessed walk-over landscape lighting, and... | |
| Eyeleds® Outdoor Pro is an innovative range of plug and play outdoor surface lighting, driven by energy efficient and long lasting LED technology. The range consists of architectural, recessed walk-over... | |
| Finally, a true 40W 12V LED MR16 Halogen replacement Lamp. Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And... | |
| Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface... | |
| Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150... | |
| Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light,... | |
| Here is the Worlds most flexible LED PAR 30 Light, with 140 Lumen/Watt LED’s. Firefly American Made LED PAR 30 Custom White Light LED Lamps Finally an LED PAR 30... | |
| Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there... | |
| Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to... | |
| Patented design houses an integrated LED system for optimum lifetime performance. Excellent optics create a uniform beam, delivering lumen output comparable to conventional sources. Free of harmful UV and IR... | |
| PowerEYE is a distinctly decorative, ambient lighting solution. The PowerEYE integrates high power LEDs into the ultra-thin, low-profile, Eyeleds® housing, taking the first step to advance solid-state lighting technology from... | |
| The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. | |
| The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with... | |
| The Spectra Track 2.0 is an architectural light with a new generation 10 W LED engine. The combination with a special reflector system results in a light output that sets... | |
| These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours. Firefly offers this PAR-38 LED replacement... | |
| These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours. The LED R-20I is for Indoor... | |
| These American made LED Jewelry Light Products have been Designed especially for Jewelry Stores and their lighting needs. Extensive testing produced three colors of White Light that makes the Merchandise... | |
| Up to 91% Energy savings. Usually, we take a 30 Watt Incandescent down to 2.7 Watts. Your sign lamps can be seen up to 3 times further away. Life expectancy... |