These American made LED Jewelry Light Products have been Designed especially for Jewelry Stores and their lighting needs. Extensive testing produced three colors of White Light that makes the Merchandise look incredible.
Firefly's American made LED Par-38S Jewelry Light is an excellent replacement for your Jeweler's HID Bulbs.
Not only does this LED Jewelry Light not produce any noticeable heat, it will last 5 - 10 times longer, 60,000 Hours!
And with 80% or more in Energy Savings, this LED Jewelry Light only consumes 10 Watts, it will pay for itself in less than 1 Year.
When used in combination with other Firefly Jewelry Light LED Lighting Systems, you will be assured that your Merchandise will look as good out of the Cases as in them.
|
Features |
Benefits |
| Extremely high Lumen output | Replaces up to a 150W HID Bulb |
| Available in several different Bases | No need to replace your existing Fixture |
| Extremely low Heat output | LED's last up to 30 times longer |
| Very Low Wattage | 80% Energy Savings, pay for themselves |
| Cool to the touch and no UV | Saves on AC and also your Elements |
| Up to 4 colors of White Light | Get the perfect light for different Applications |
| 100 Degree Viewing Angle | A true LED Flood Light |
| 2 to 3 Year Pro-Rated Warranty | Peace of mind |
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PAR-38J |
| Product Name | Firefly Jeweler's HID Light Replacement |
| Base Type | Edison Base |
| Mean Lumens | 1200 lm (95.57 cp) |
| Lamp Power | 10 watts |