Ecopower Inc. Eyeleds MiniBeam

Description
The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited for 24/7 operation. The range operates on 11 to 30V DC and can be connected to battery power on yachts, caravans and RUVs. These luminaires can be switched on and off individually, utilizing a push button located at the base of the fixture. In addition, the push button allows for step-free dimming and the built-in electronics ‘remember’ the previous dim setting after (central) off/on switching. The Eyeleds Beam and MiniBeam luminaire range offers state-of-the- art LED technology in an elegant miniaturized design and provides accent lighting in residential and commercial applications. *Not available in the US.
Description
The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited for 24/7 operation. The range operates on 11 to 30V DC and can be connected to battery power on yachts, caravans and RUVs. These luminaires can be switched on and off individually, utilizing a push button located at the base of the fixture. In addition, the push button allows for step-free dimming and the built-in electronics ‘remember’ the previous dim setting after (central) off/on switching. The Eyeleds Beam and MiniBeam luminaire range offers state-of-the- art LED technology in an elegant miniaturized design and provides accent lighting in residential and commercial applications. *Not available in the US.

Suppliers

Company
Product
Description
Supplier Links
Eyeleds - MiniBeam - Ecopower Inc.
London, Ontario, Canada
Eyeleds
MiniBeam
Eyeleds MiniBeam
The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited for 24/7 operation. The range operates on 11 to 30V DC and can be connected to battery power on yachts, caravans and RUVs. These luminaires can be switched on and off individually, utilizing a push button located at the base of the fixture. In addition, the push button allows for step-free dimming and the built-in electronics ‘remember’ the previous dim setting after (central) off/on switching. The Eyeleds Beam and MiniBeam luminaire range offers state-of-the- art LED technology in an elegant miniaturized design and provides accent lighting in residential and commercial applications. *Not available in the US.

The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited for 24/7 operation.

The range operates on 11 to 30V DC and can be connected to battery power on yachts, caravans and RUVs. These luminaires can be switched on and off individually, utilizing a push button located at the base of the fixture. In addition, the push button allows for step-free dimming and the built-in electronics ‘remember’ the previous dim setting after (central) off/on switching.

The Eyeleds Beam and MiniBeam luminaire range offers state-of-the- art LED technology in an elegant miniaturized design and provides accent lighting in residential and commercial applications.

*Not available in the US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number MiniBeam
Product Name Eyeleds
Base Type Cables
Mean Lumens 93 to 120 lm (7.41 to 9.56 cp)
Lamp Power 2.5 watts
Color Temperature 3000 to 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2496479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 75 watts
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details