Ecopower Inc. Definity Lamps PAR16

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 30W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to six times longer than conventional lighting. Two beam distributions Instant on 3 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 30W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to six times longer than conventional lighting. Two beam distributions Instant on 3 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - PAR16 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
PAR16
Definity Lamps PAR16
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 30W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to six times longer than conventional lighting. Two beam distributions Instant on 3 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : Up to 30W halogen
Lumen output : 250 - 424lm
Power Consumption : 6W
Efficacy : 42 - 71lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to six times longer than conventional lighting.
  • Two beam distributions
  • Instant on
  • 3 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR16
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 250 to 424 lm (19.91 to 33.77 cp)
Lamp Power 6 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details