Ecopower Inc. Definity Lamps DFN19 / A60

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 35W incandescent Lumen Output : 395 - 430lm Power Consumption : 8W Efficacy : 49 - 54lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 87 - 90 CCT 2740 - 4000K Dimmable Instant on 5 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 35W incandescent Lumen Output : 395 - 430lm Power Consumption : 8W Efficacy : 49 - 54lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 87 - 90 CCT 2740 - 4000K Dimmable Instant on 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - DFN19 / A60 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
DFN19 / A60
Definity Lamps DFN19 / A60
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 35W incandescent Lumen Output : 395 - 430lm Power Consumption : 8W Efficacy : 49 - 54lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 87 - 90 CCT 2740 - 4000K Dimmable Instant on 5 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 35W incandescent
Lumen Output : 395 - 430lm
Power Consumption : 8W
Efficacy : 49 - 54lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 87 - 90
  • CCT 2740 - 4000K
  • Dimmable
  • Instant on
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number DFN19 / A60
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 395 to 430 lm (31.46 to 34.25 cp)
Lamp Power 8 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data