Ecopower Inc. Firefly LED Flood Lamp PAR38I-9

Description
Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. Firefly offers Non-Dimmable and fully Dimmable LED Indoor Flood Lamps when using PWM Dimming or a Diva Lutron Dimmer. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 8 different colors of White Light. The LED PAR-38 has two Beam Spread choices that provide Light Distribution from Narrow Spot to Medium Flood. These LED Lights are an excellent choice for Recessed, Down Light, Track Light, Accent and Task Lighting. In addition the LED PAR-38 operates down to -20F and generates very little heat, making it a natural for Refrigerated Storage and Displays.
Description
Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. Firefly offers Non-Dimmable and fully Dimmable LED Indoor Flood Lamps when using PWM Dimming or a Diva Lutron Dimmer. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 8 different colors of White Light. The LED PAR-38 has two Beam Spread choices that provide Light Distribution from Narrow Spot to Medium Flood. These LED Lights are an excellent choice for Recessed, Down Light, Track Light, Accent and Task Lighting. In addition the LED PAR-38 operates down to -20F and generates very little heat, making it a natural for Refrigerated Storage and Displays.

Suppliers

Company
Product
Description
Supplier Links
Firefly LED Flood Lamp - PAR38I-9 - Ecopower Inc.
London, Ontario, Canada
Firefly LED Flood Lamp
PAR38I-9
Firefly LED Flood Lamp PAR38I-9
Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. Firefly offers Non-Dimmable and fully Dimmable LED Indoor Flood Lamps when using PWM Dimming or a Diva Lutron Dimmer. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 8 different colors of White Light. The LED PAR-38 has two Beam Spread choices that provide Light Distribution from Narrow Spot to Medium Flood. These LED Lights are an excellent choice for Recessed, Down Light, Track Light, Accent and Task Lighting. In addition the LED PAR-38 operates down to -20F and generates very little heat, making it a natural for Refrigerated Storage and Displays.

Firefly Technology's PAR-38 Indoor are a recommended replacement for PAR,BR and A lamps from 50 to 150 Watts. Perfect choice for all general lighting requirements, including recessed, downlight, track light, accent and task lighting.
These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. Firefly offers Non-Dimmable and fully Dimmable LED Indoor Flood Lamps when using PWM Dimming or a Diva Lutron Dimmer.
WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS?

  • The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year.
  • The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 8 different colors of White Light.
  • The LED PAR-38 has two Beam Spread choices that provide Light Distribution from Narrow Spot to Medium Flood.
  • These LED Lights are an excellent choice for Recessed, Down Light, Track Light, Accent and Task Lighting.
  • In addition the LED PAR-38 operates down to -20F and generates very little heat, making it a natural for Refrigerated Storage and Displays.
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR38I-9
Product Name Firefly LED Flood Lamp
Features Shatterproof
Base Type Edison Base
Mean Lumens 1089 to 1588 lm (86.73 to 126 cp)
Lamp Power 11.9 to 16 watts
Unlock Full Specs
to access all available technical data