Ecopower Inc. Definity Lamps PAR38

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W - 120W halogen Lumen Output : 840 - 1460lm Power Consumption : 18W - 24W Efficacy : 47 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable Instant on 5 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W - 120W halogen Lumen Output : 840 - 1460lm Power Consumption : 18W - 24W Efficacy : 47 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable Instant on 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - PAR38 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
PAR38
Definity Lamps PAR38
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W - 120W halogen Lumen Output : 840 - 1460lm Power Consumption : 18W - 24W Efficacy : 47 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable Instant on 5 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 90W - 120W halogen
Lumen Output : 840 - 1460lm
Power Consumption : 18W - 24W
Efficacy : 47 - 72lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 67 - 85
  • CCT 2700 - 5000K
  • Dimmable
  • Instant on
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR38
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 840 to 1460 lm (66.9 to 116 cp)
Lamp Power 18 to 24 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details