Ecopower Inc. Definity Lamps G25 / G80

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 50W incandescent Lumen Output : 380 - 575lm Power Consumption : 8W Efficacy : 48 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 50W incandescent Lumen Output : 380 - 575lm Power Consumption : 8W Efficacy : 48 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - G25 / G80 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
G25 / G80
Definity Lamps G25 / G80
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 50W incandescent Lumen Output : 380 - 575lm Power Consumption : 8W Efficacy : 48 - 72lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67 - 85 CCT 2700 - 5000K Dimmable

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 50W incandescent
Lumen Output : 380 - 575lm
Power Consumption : 8W
Efficacy : 48 - 72lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 67 - 85
  • CCT 2700 - 5000K
  • Dimmable
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number G25 / G80
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 380 to 575 lm (30.26 to 45.79 cp)
Lamp Power 8 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 205950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.24 inch (57 mm)
View Details
Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details