Ecopower Inc. Definity Lamps BR40

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W incandescent Lumen Output : 875 - 1006lm Power Consumption : 18W Efficacy : 49 - 56lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W incandescent Lumen Output : 875 - 1006lm Power Consumption : 18W Efficacy : 49 - 56lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - BR40 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
BR40
Definity Lamps BR40
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 90W incandescent Lumen Output : 875 - 1006lm Power Consumption : 18W Efficacy : 49 - 56lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 90W incandescent
Lumen Output : 875 - 1006lm
Power Consumption : 18W
Efficacy : 49 - 56lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • RoHS compliant, Environmentally friendly - no mercury or lead
  • Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications
  • Dimmable to 5% of light on most dimmers
  • Instant on
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number BR40
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 875 to 1006 lm (69.69 to 80.12 cp)
Lamp Power 18 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data