Here is the Worlds most flexible LED PAR 30 Light, with 140 Lumen/Watt LED’s.
Firefly American Made LED PAR 30 Custom White Light LED Lamps
Finally an LED PAR 30 Lamp that will fit all your Lighting needs!
Enjoy choosing from 7 Colors of White light and up to 2 different Viewing Angles, from a tight Spot to a medium Flood Light!
With 140 Lumen/Watt LED’s these LED PAR 30 Lamps are 1/3 brighter than the best Fluorescent Lamps.
This LED PAR-30 Lamp will replace your 60, 90 and 100 Watt Incandescent Bulbs.
Firefly's American made LED Lights have the World’s longest Warranty. And will have the same even brightness up to 60,000 hours.
These LED Par-30's will out perform all others since they use only the best grade LED’s from the top three Manufactures.
|
Features |
Benefits |
| Extremely high Lumen output | LED Par 30 Replaces up to a 100W Standard bulb |
| Extremely low Heat output | LED Par 30 lasts up to 10 times longer |
| Very Low Wattage | 90% Energy Savings, the LED Par 30 pay for themselves |
| Up to 7 colors of White Light | Get the perfect Light for different Applications |
| 2 different Viewing Angles | Put the Light exactly where you need it |
| 2 to 4 Year Pro-Rated Warranty | Peace of mind |
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PAR -30 (5LED) |
| Product Name | Firefly LED Bulb |
| Base Type | Edison Base |
| Mean Lumens | 605 to 770 lm (48.18 to 61.33 cp) |
| Lamp Power | 7 to 8.5 watts |