Ecopower Inc. Definity Lamps PAR30 / R95

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 75W - 790W halogen Lumen Output : 700 - 1060lm Power Consumption : 15W - 18W Efficacy : 67 - 85lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K Dimmable Instant on
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 75W - 790W halogen Lumen Output : 700 - 1060lm Power Consumption : 15W - 18W Efficacy : 67 - 85lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K Dimmable Instant on

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - PAR30 / R95 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
PAR30 / R95
Definity Lamps PAR30 / R95
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 75W - 790W halogen Lumen Output : 700 - 1060lm Power Consumption : 15W - 18W Efficacy : 67 - 85lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K Dimmable Instant on

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 75W - 790W halogen
Lumen Output : 700 - 1060lm
Power Consumption : 15W - 18W
Efficacy : 67 - 85lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 67-85
  • CCT 2700 - 5000K
  • Dimmable
  • Instant on
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR30 / R95
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 700 to 1060 lm (55.75 to 84.42 cp)
Lamp Power 15 to 18 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details