Patented design houses an integrated LED system for optimum lifetime performance. Excellent optics create a uniform beam,
delivering lumen output comparable to conventional sources. Free of harmful UV and IR emissions. Available in 25° and 40°
beam distribution, in various color temperatures with good color quality.
Equivalent Source : 30W halogen
Lumen output : 315 - 365lm
Power Consumption : 6W
Efficacy : 53 - 61lm/w
Features
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | MR16 GU10 |
| Product Name | Definity Lamps |
| Base Type | GU 10 |
| Mean Lumens | 315 to 365 lm (25.09 to 29.07 cp) |
| Lamp Power | 6 watts |
| Color Temperature | 2700 to 5000 K |