Ecopower Inc. Pro Terra LED Office Retrofit Kit ORK-031A-4N1

Description
Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant • Green (no Mercury or Lead and recyclable) • Reduction in maintenance and disposal costs • Elimination of ballast and associated costs • Longer Lasting (minimum 50,000 hours) • Instant On - No warm up time • Dimming Capabilities • Runs Cool - Reduces A/C costs • No Humming • Retains existing fuorescent fixture Eligible for Rebate and Credit incentive Programs
Description
Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant • Green (no Mercury or Lead and recyclable) • Reduction in maintenance and disposal costs • Elimination of ballast and associated costs • Longer Lasting (minimum 50,000 hours) • Instant On - No warm up time • Dimming Capabilities • Runs Cool - Reduces A/C costs • No Humming • Retains existing fuorescent fixture Eligible for Rebate and Credit incentive Programs

Suppliers

Company
Product
Description
Supplier Links
Pro Terra LED Office Retrofit Kit - ORK-031A-4N1 - Ecopower Inc.
London, Ontario, Canada
Pro Terra LED Office Retrofit Kit
ORK-031A-4N1
Pro Terra LED Office Retrofit Kit ORK-031A-4N1
Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant • Green (no Mercury or Lead and recyclable) • Reduction in maintenance and disposal costs • Elimination of ballast and associated costs • Longer Lasting (minimum 50,000 hours) • Instant On - No warm up time • Dimming Capabilities • Runs Cool - Reduces A/C costs • No Humming • Retains existing fuorescent fixture Eligible for Rebate and Credit incentive Programs

Lighting Benefits

• ProTerra’s 2E™ system with features such as Smart Pulse Cooling
• Healthy Natural Light
• Energy Savings of up to 60%
• Fully RoHS and LEED compliant
• Green (no Mercury or Lead and recyclable)
• Reduction in maintenance and disposal costs
• Elimination of ballast and associated costs
• Longer Lasting (minimum 50,000 hours)
• Instant On - No warm up time
• Dimming Capabilities
• Runs Cool - Reduces A/C costs
• No Humming

• Retains existing fuorescent fixture

Eligible for Rebate and Credit incentive Programs

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number ORK-031A-4N1
Product Name Pro Terra LED Office Retrofit Kit
Lamp Power 31 watts
Color Rendering Index 80
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details