Ecopower Inc. Firefly LED Flood Lamp PAR38O

Description
Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 5 different colors of White Light. The LED Par-38 uses water resistant long life plastics with UV stabilizers to stand up to outdoor use. It also has extra thick plastic walls to withstand environmental abuse. The shatter resistant Polycarbonate housing is nearly indestructible and there are no fragile filaments to be broken by handling or sign vibrations. This product is used in all general lighting applications and recessed lighting, track lighting, accent and task lighting. It is the perfect choice for Electronic Message Centers where the lamp face needs to be visible.
Description
Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 5 different colors of White Light. The LED Par-38 uses water resistant long life plastics with UV stabilizers to stand up to outdoor use. It also has extra thick plastic walls to withstand environmental abuse. The shatter resistant Polycarbonate housing is nearly indestructible and there are no fragile filaments to be broken by handling or sign vibrations. This product is used in all general lighting applications and recessed lighting, track lighting, accent and task lighting. It is the perfect choice for Electronic Message Centers where the lamp face needs to be visible.

Suppliers

Company
Product
Description
Supplier Links
Firefly LED Flood Lamp - PAR38O - Ecopower Inc.
London, Ontario, Canada
Firefly LED Flood Lamp
PAR38O
Firefly LED Flood Lamp PAR38O
Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38. WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS? The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year. The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 5 different colors of White Light. The LED Par-38 uses water resistant long life plastics with UV stabilizers to stand up to outdoor use. It also has extra thick plastic walls to withstand environmental abuse. The shatter resistant Polycarbonate housing is nearly indestructible and there are no fragile filaments to be broken by handling or sign vibrations. This product is used in all general lighting applications and recessed lighting, track lighting, accent and task lighting. It is the perfect choice for Electronic Message Centers where the lamp face needs to be visible.

Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38!
Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts.
These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to seven times the cooling surface of any other LED PAR-38.
WHY REPLACE THE WHOLE FIXTURE WHEN YOU CAN JUST DO A LED RETROFIT USING ONE OF OUR SCREW IN LED LIGHTS?

  • The LED PAR-38 can outlast a typical A type Lamp by 100 times and a Typical PAR or BR Lamp by 30 times (60,000 hours of typical life) The return on Investment for the PAR-38 LED Flood Light is usually less than one year.
  • The LED PAR-38 Light generates 90% less heat than a standard standard Incandescent Lamp and has no projected heat or UV, reducing damage to Fixtures and Displays. The PAR-38 LED Light is available in 5 different colors of White Light.
  • The LED Par-38 uses water resistant long life plastics with UV stabilizers to stand up to outdoor use. It also has extra thick plastic walls to withstand environmental abuse.
  • The shatter resistant Polycarbonate housing is nearly indestructible and there are no fragile filaments to be broken by handling or sign vibrations.

This product is used in all general lighting applications and recessed lighting, track lighting, accent and task lighting. It is the perfect choice for Electronic Message Centers where the lamp face needs to be visible.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number PAR38O
Product Name Firefly LED Flood Lamp
Features Shatterproof
Base Type Edison Base
Mean Lumens 420 to 1200 lm (33.45 to 95.57 cp)
Lamp Power 7 to 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details