Ecopower Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 50-100W models available UL Listed Ballast Custom Optics available to achieve any FC level and distribution required Replaces 100-400W HID Bulbs, using 70% less energy. Available in twin turbo Cobra... | |
| 100% OF THE LIGHT FOR 100% OF THE ENERGY COST Proven in commercial and industrial installations, the Digital Lumens ILE-HB-3 delivers more light and up to 90% reduction in energy... | |
| Features: STEIN Linear light fixtures are manufactured for reliability and robustness in a retrofit application. Applications include office lighting, industrial wall lighting, signage and much more. One LED Linear has... | |
| Features: Design WP71L Wall Mount Area Light 25 Watt or 50 Watt Super Bright White LED. Prismatic Borosilicate Glass Lens. Up To 100,000 Hour Lamp Life. Wall Pack, flood lights... | |
| Features: Design QAD Wall-Pole Mount Luminaire 25 Watt, 50 Watt or 90 Watt Super Bright White LED. Up To 100,000 Hour Average Rated Life. Wall Pack, flood lights and spot... | |
| Features: Design QPA10 Wall Mount Luminaire 9 Or 15 Watt Super Bright White LED. Up To 50,000 Hour Lamp Life. Wall Pack, flood lights and spot lights are usually on... | |
| Features: Design QPA15 Wall Mount Luminaire 25 Watt or 50 Watt Super Bright White LED. Prismatic Borosilicate Glass Lens. Up To 100,000 Hour Average Rated Life. Wall Pack, flood lights... | |
| Features: Design QSC15 Wall Mount Luminaire 25 Watt or 50 Watt Super BrightWhite LED. Up To 100,000 Hour Average Rated Life. Wall Pack, flood lights and spot lights are usually... | |
| Features: Design QSC34 Wall Mount Luminaire 12 Watt Down Light Only or 17 Watt Up/Down Light. Super Bright White LED. Up To 50,000 Hour Lamp Life. Wall Pack, flood lights... | |
| Features: Design QSC35 Wall Mount Luminaire 14 Watt, 28 Watt or 42 Watt Super Bright White LED. Up To 50,000 Hour Average Rated Life. Wall Pack, flood lights and spot... | |
| Features: Design QWP Wall Mount Luminaire 5 Watt 50 Watt or 90 Watt Super Bright White LED. Up To 100,000 Hour Average Rated Life. Wall Pack, flood lights and spot... | |
| INTELLIGENT LED LIGHTING FOR OPEN-SPACE APPLICATIONS The ILE-MB-3 is the latest addition to the Digital Lumens Intelligent Lighting System product family. Featuring a diffuse optical design and two color temperature... | |
| LED Wall pack Cuts Energy Cost and Eliinates Maintenance Say goodbye to high energy bills. Our new medium Wall pack Fixture will provide maintenance FREE lighting for you for up... | |
| Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 60% • Fully RoHS and LEED compliant... | |
| Lighting Benefits • ProTerra’s 2E™ system with features such as Smart Pulse Cooling • Healthy Natural Light • Energy Savings of up to 80% • Fully RoHS and LEED compliant... | |
| No Need to Purchase a New Fixture...Ours Fits Right Inside BA10 LLC wins in Life rating, Wattage savings, Payback, CRI, and the ability to Retrofit VS our competitors. Two things... | |
| PRODUCT DESCRIPTION This High-Bay LED Luminaire employs an array of (8 or 10) Cardinal Linear Lights to create an abundance of light to replace a 400 watt metal halide in... | |
| Product Specifications Application Features Premium grade LED high bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's exceptional illumination capabilities at... | |
| Product Specifications Application Features Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light... | |
| Product Specifications Specification grade on two lamp LED linear Lowest consumption LED strip fixture on the market today Up to 7800+ lumens Starting at $255.02 CAD MSRP FOB London, Ontario... | |
| Product Specifications Specification grade one lamp LED linear Lowest consumption LED strip fixture on the market today Up to 3400+ lumens Starting at $159.77 CAD MSRP FOB London, Ontario | |
| Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 3400 to 7800 lumen 2500 - 6500K colour temperature, also available as a 9000K grow light K12 lens Starting at $169.00... | |
| Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 9000K colour temperature K12 lens | |
| Streetlight Lamp Retrofit Replacement: A typical Cobra Head Street Light Original 1000W Metal Halide Street Light Lamp A 294W LED Retrofit replaces a 1000W HID Street Light Lamp Energy Savings... | |
| Features: Lowest Power Use: At an average maximum of only 2 Watts per foot, it uses so little energy it can pay for itself in less than a year. Perfect... | |
| LED Lighting solutions 100W through 400W & 1000W retrofit kits. Our LED kits are proudly made in the USA, using Philips LED chips and drivers. The 1000w price includes (3)... | |
| AMERICAN MADE NEXT GENERATION 2 X 4 CEILING INLAY/TROFFER LED LIGHT REPLACEMENT LED RETROFIT KITS. 75% ENERGY SAVINGS COMPARED TO 4 T-12 FLUORESCENT TUBE LIGHTS, BUT CONSUMES ONLY 43 WATTS! | |
| As with all of our Lighting Retrofit Products, this LED Parking Garage Lighting Lamp is an excellent choice when changing over to LED Garage Lighting These LED Parking Garage Lighting... | |
| Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Corner linear LED luminaire is a superior lighting solution generating uniform, bright white,... | |
| Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Flat linear LED luminaire is a superior lighting solution generating uniform, bright white,... | |
| Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Round linear LED luminaire is a superior lighting solution generating uniform, bright white,... | |
| Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Slim linear LED luminaire is a superior lighting solution generating uniform, bright white,... | |
| Features: Design QV Arm Mount Luminaire 25 Watt, 50 Watt or 90 Watt Super Bright White LED. Prismatic Borosilicate Glass Lens. Up To 100,000 Hour Average Rated Life. Wall Pack,... | |
| Finally a commercial grade American LED grow light under $350.00! Firefly's concentrated light outperforms all wide angle LED units at any price or wattage. Backed by a 5 year American... | |
| Firefly Exit Sign LED Retrofit Kit Safety Lighting can retrofit your existing Exit Sign in less than 15 Minutes, taking you from around $85 per year in costs down to... | |
| Firefly LED Exit Signs are High Quality Exit Signs and perfect as Exit Lights for Emergency Exits. Backed with a 7 - 10 Year Warranty, these high quality LED Exit... | |
| Firefly Technology American made Wall Packs and Spot Lights are available from 14 Watts 50 Watts. These American made units are some of the brightest Wall packs available and their... | |
| Firefly's LED Egress Lighting has a One year ROI, on average, without Power Company Rebates or Federal Tax Incentives. Installed! Our LED Night Light Safety Lighting / Egress Lighting /... | |
| How Would You Like To Never Change Light Bulbs Again? The Safety Lighting LED Night Light Bulb is perfect for Hospital Night Light and Nursing Home Patient room Wall Night... | |
| Lighting Science Group is pleased to announce the latest advancement in energy-efficient LED facility lighting, the C2D LowBay light provides excellent color rendering for enhanced visibility and safety. Established with... | |
| Lighting Science’s area light fixture, ShoeBox, is a versatile and distinct LED-based light that provides designers unlimited options to illuminate and enhance architecture for exterior area lighting applications. Clean, sophisticated... | |
| Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to... | |
| Lighting Science's WallPack luminaire provides excellent perimeter and security lighting. This versatile and distinct LED-based wallpack provides unlimited options to illuminate and enhance exterior and interior applications. Clean, sophisticated lines... | |
| One of the few Edge Light LED Exit Sign Safety Lighting Retrofit Kits available today! The EDGE-10 LED Edge Light LED Exit Sign Safety Lighting Retrofit Kits saves up to... | |
| Product Specifications Application Features Specification-grade high or low bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's wide body design and... | |
| RedBird American Designed UL Listed LED Low Bay LED Luminaire is sealed for outdoor use. The LED Linear Tubes come with a 5 Year Warranty, a 50,000 Hour Life expectancy... | |
| RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires... | |
| RedBird LED's drop in 2' x 4' Troffer Luminaire that employs four 2' Cardinal Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires... | |
| The ease of design and integration found in the Atlas II are the results of the unparalleled technical innovation inherent in each and every one of our light engines. The... | |
| The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. | |
| The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with... | |
| The LSG DBR luminaire provides one-for-one replacement for existing high wattage HID roadway installations. It serves as a replacement for luminaires with wattages of 250W up to 400W. Features High... | |
| The LSG RoadWay luminaire provides one-for-one replacement for existing HID roadway installations. Features High quality illumination combine with energy efficient LED technology for superior optical performance and maximized pole spacing... | |
| The Spectra Track 2.0 is an architectural light with a new generation 10 W LED engine. The combination with a special reflector system results in a light output that sets... | |
| The Stellar Series of LED downlights offers a 1:1 replacement of recessed fittings typically equipped with traditional CFL's. The fixtures are available in standard sizes, and matched to deliver the... | |
| The Titan light engine provides designers with unparalleled ease of design and integration. Each has an enhanced red inter mixes red, green and blue colors which can be independently controlled. | |
| The TitanTurbo light engine sets a new standard in the ultra-bright white light arena with models delivering more than 1,300 lumens. Each TitanTurbo has an enhanced red and orange color... | |
| The unsurpassed technical benefits found in the Atlas I results in unparalleled ease of design and integration. Each is configured with a single cavity populated with multiple LEDs to deliver... | |
| The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providin g glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas... | |
| There are many different variations of Parking Lot Lighting. Many of them fall into the" Shoebox" Type of Lighting. We have an LED Parking Lot Light Retrofit for the majority... | |
| This Industrial LED fixture is designed for use in warehouses, stockrooms, parking garages, gyms, hangers, tunnels and other applications that require widely distributed, glare free light. The fixture is ideal... | |
| Versatile, low cost LED downlight. Supplied with power supply for direct installation. Low build-in depth for ease of installation. Features Long life time, lasts up to 5 times longer than... |