Eyeleds® ColorEYE CS (‘Color Stop’) is a decorative, color changing LED lighting system. The product is available in the two configurations, Floorleds (hardwired chains) and Multi (single, linkable LED units) which makes ColorEYE CS suited for a vast variety of indoor applications.
ColorEYE CS is operated by a special driver and a single, wall mounted on/off switch. The color cycle mode starting with the color blue, runs automatically and continuously when the system is switched on. In the color cycle mode, the LED units simultaneously run for 10 minutes through the entire rainbow spectrum. Each color within the spectrum can be selected as a static color, simply by swiftly switching the system off and on. Reverting from the static color to the color cycle mode can be done, again by switching the system off and swiftly back on.
Power Consumption : 0.42W
Features
State of the art, decorative RGB LED lighting system
Low profile design allows for endless creativity in a myriad of applications
Flush mounted LED units that require a flooring or surface thickness of only 7mm
High quality components: UV-resistant, pc lens and a stainless steel housing
Water-resistant lighting system that is safe around damp and wet locations (IP67)
Long lasting, energy efficient LED with a power consumption of 0.42W per unit
*Not available in US.
Eyeleds® ColorEYE CS (‘Color Stop’) is a decorative, color changing LED lighting system. The product is available in the two configurations, Floorleds (hardwired chains) and Multi (single, linkable LED units) which makes ColorEYE CS suited for a vast variety of indoor applications.
ColorEYE CS is operated by a special driver and a single, wall mounted on/off switch. The color cycle mode starting with the color blue, runs automatically and continuously when the system is switched on. In the color cycle mode, the LED units simultaneously run for 10 minutes through the entire rainbow spectrum. Each color within the spectrum can be selected as a static color, simply by swiftly switching the system off and on. Reverting from the static color to the color cycle mode can be done, again by switching the system off and swiftly back on.
Power Consumption : 0.42W
Features
- State of the art, decorative RGB LED lighting system
- Low profile design allows for endless creativity in a myriad of applications
- Flush mounted LED units that require a flooring or surface thickness of only 7mm
- High quality components: UV-resistant, pc lens and a stainless steel housing
- Water-resistant lighting system that is safe around damp and wet locations (IP67)
- Long lasting, energy efficient LED with a power consumption of 0.42W per unit
*Not available in US.