The Spectra Track 2.0 is an architectural light with a new generation 10 W LED engine. The combination with a special reflector system results in a light output that sets new standards in lighting. The integrated high power LED engine is available in warm white, neutral white and cool white. Power consumption, efficiency and color reproduction are ideal for architectural applications.
The Spectra Track 2.0 offers the practical advantages of LEDs and is an efficient and maintanance-free alternative to conventional light sources in shops and museums.
*Not available in the US.
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SpectraTrack 2.0 |
| Product Name | Architectural Light |
| Mean Lumens | 560 lm (44.6 cp) |
| Lamp Power | 10 watts |
| Color Temperature | 3200 K |