The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting.
Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look. High-end LED technology is enclosed with a frosted acrylic glass, giving it aesthetic appeal.
The low profile design and minimum heat dissipation make the Disc and Space perfect lighting solutions for ceilings, coves, kitchens, showcases and furniture. These luminaires operate on 11 to 30V DC, which make them also suitable for use in vehicles with 12 or 24V batteries, such as yachts, caravans or RUVs.
The Eyeleds Disc and Space range provides illumination in residential applications and public spaces such as retail outlets, hotels, bars and restaurants.
*Not available in the US.
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | Disc |
| Product Name | Eyeleds |
| Base Type | Cables |
| Mean Lumens | 110 to 145 lm (8.76 to 11.55 cp) |
| Lamp Power | 3 watts |