Ecopower Inc. Eyeleds Floorleds

Description
Eyeleds® Floorleds is a patented, easy to install, built-in walk-over lighting innovation based on LED technology. Floorleds are one of the first low profile, permanently installed, recessed residential and commercial LED floor lighting systems of its kind. Floorleds provide ambient, orientation, marker and safety lighting in carpet, hardwood, laminate, natural stone, ceramic tiles and quartz flooring applications. Floorleds are perfect for commercial applications such as restaurants, retail establishments, entertainment facilities, sport facilities, theatres, casinos or hotels. Floorleds function wonderfully as guide, accent or night-lights in stairways, lobbies, offices, conference rooms, walkways, elevators or at entrances or exits of buildings. The solid Eyeleds® construction is designed to withstand heavy use; walking or even driving over the lights is not a problem. Features Revolutionary design allows Floorleds to be easily installed by flooring specialists Recess mounted fixtures that require a minimum floor thickness of only 7mm Lifespan of up to 100.000 hours which equals 34 years, if turned on 8 hours per day Energy-efficient: round versions consume only 0.3W and square 0.6W Solid construction with UV resistant lens can withstand 285kg of walkover pressure The lights are cool to the touch, the lighting surface won’t get hotter than 34°C Available in round and square shapes Available in LED colors cool white, warm white, blue or amber *Not available in US.
Description
Eyeleds® Floorleds is a patented, easy to install, built-in walk-over lighting innovation based on LED technology. Floorleds are one of the first low profile, permanently installed, recessed residential and commercial LED floor lighting systems of its kind. Floorleds provide ambient, orientation, marker and safety lighting in carpet, hardwood, laminate, natural stone, ceramic tiles and quartz flooring applications. Floorleds are perfect for commercial applications such as restaurants, retail establishments, entertainment facilities, sport facilities, theatres, casinos or hotels. Floorleds function wonderfully as guide, accent or night-lights in stairways, lobbies, offices, conference rooms, walkways, elevators or at entrances or exits of buildings. The solid Eyeleds® construction is designed to withstand heavy use; walking or even driving over the lights is not a problem. Features Revolutionary design allows Floorleds to be easily installed by flooring specialists Recess mounted fixtures that require a minimum floor thickness of only 7mm Lifespan of up to 100.000 hours which equals 34 years, if turned on 8 hours per day Energy-efficient: round versions consume only 0.3W and square 0.6W Solid construction with UV resistant lens can withstand 285kg of walkover pressure The lights are cool to the touch, the lighting surface won’t get hotter than 34°C Available in round and square shapes Available in LED colors cool white, warm white, blue or amber *Not available in US.

Suppliers

Company
Product
Description
Supplier Links
Eyeleds - Floorleds - Ecopower Inc.
London, Ontario, Canada
Eyeleds
Floorleds
Eyeleds Floorleds
Eyeleds® Floorleds is a patented, easy to install, built-in walk-over lighting innovation based on LED technology. Floorleds are one of the first low profile, permanently installed, recessed residential and commercial LED floor lighting systems of its kind. Floorleds provide ambient, orientation, marker and safety lighting in carpet, hardwood, laminate, natural stone, ceramic tiles and quartz flooring applications. Floorleds are perfect for commercial applications such as restaurants, retail establishments, entertainment facilities, sport facilities, theatres, casinos or hotels. Floorleds function wonderfully as guide, accent or night-lights in stairways, lobbies, offices, conference rooms, walkways, elevators or at entrances or exits of buildings. The solid Eyeleds® construction is designed to withstand heavy use; walking or even driving over the lights is not a problem. Features Revolutionary design allows Floorleds to be easily installed by flooring specialists Recess mounted fixtures that require a minimum floor thickness of only 7mm Lifespan of up to 100.000 hours which equals 34 years, if turned on 8 hours per day Energy-efficient: round versions consume only 0.3W and square 0.6W Solid construction with UV resistant lens can withstand 285kg of walkover pressure The lights are cool to the touch, the lighting surface won’t get hotter than 34°C Available in round and square shapes Available in LED colors cool white, warm white, blue or amber *Not available in US.

Eyeleds® Floorleds is a patented, easy to install, built-in walk-over lighting innovation based on LED technology.

Floorleds are one of the first low profile, permanently installed, recessed residential and commercial LED floor lighting systems of its kind.

Floorleds provide ambient, orientation, marker and safety lighting in carpet, hardwood, laminate, natural stone, ceramic tiles and quartz flooring applications. Floorleds are perfect for commercial applications such as restaurants, retail establishments, entertainment facilities, sport facilities, theatres, casinos or hotels. Floorleds function wonderfully as guide, accent or night-lights in stairways, lobbies, offices, conference rooms, walkways, elevators or at entrances or exits of buildings.

The solid Eyeleds® construction is designed to withstand heavy use; walking or even driving over the lights is not a problem.

Features

  • Revolutionary design allows Floorleds to be easily installed by flooring specialists
  • Recess mounted fixtures that require a minimum floor thickness of only 7mm
  • Lifespan of up to 100.000 hours which equals 34 years, if turned on 8 hours per day
  • Energy-efficient: round versions consume only 0.3W and square 0.6W
  • Solid construction with UV resistant lens can withstand 285kg of walkover pressure
  • The lights are cool to the touch, the lighting surface won’t get hotter than 34°C
  • Available in round and square shapes
  • Available in LED colors cool white, warm white, blue or amber

*Not available in US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number Floorleds
Product Name Eyeleds
Base Type Cables with IP 67 Connector
Mean Lumens 1.6 to 2 lm (0.1274 to 0.1593 cp)
Lamp Power 0.3000 to 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
LED Tube Lights - 2226888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 18 watts
Maximum Overall Length 23.74 inch (603 mm)
View Details