Product Description
Cardinal Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply inside the light eliminates the need for a ballast. These linear lights use surface mount diodes to provide 50,000+ hours of lifetime. Exceptional thermal management is achieved using a ribbed aluminum heat sink with a 'D' channel extrusion. The outer shell is a robust design with a shatterproof polycarbonate lens. A variety of color temperatures are available, making this product ideal for thousands of lighting applications.
Features:
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 8' Cardinal Linear Light |
| Product Name | RedBird Replacement LED for Standard Flourescent Tubes |
| Base Type | Single Pin T-8; Single Pin T-12 |
| Mean Lumens | 3400 lm (271 cp) |
| Lamp Power | 40 watts |
| Color Temperature | 3200 to 6000 K |