The Eyeleds Beam and MiniBeam are remarkably compact high performance LED spotlights: the perfect accent lighting solution for highlighting paintings, display cases, presentation objects or other elements of interior design. The energy saving and sustainable LED technology makes the product suited for 24/7 operation.
The range operates on 11 to 30V DC and can be connected to battery power on yachts, caravans and RUVs. These luminaires can be switched on and off individually, utilizing a push button located at the base of the fixture. In addition, the push button allows for step-free dimming and the built-in electronics ‘remember’ the previous dim setting after (central) off/on switching.
The Eyeleds Beam and MiniBeam luminaire range offers state-of-the- art LED technology in an elegant miniaturized design and provides accent lighting in residential and commercial applications.
*Not available in the US.
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | Beam |
| Product Name | Eyeleds |
| Base Type | Cables |
| Mean Lumens | 204 to 250 lm (16.25 to 19.91 cp) |
| Lamp Power | 5 watts |
| Color Temperature | 3000 to 6500 K |