Ecopower Inc. Definity Lamps A19 / A60 Omni

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 40W & 60W Incandescent Lumen Output : 400 - 475lm & 800 - 945lm Power Consumption : 8W & 13.5W Efficacy : 50 - 70lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts over 50 times longer than conventional lighting. RoHS compliant - contains no mercury Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 40W & 60W Incandescent Lumen Output : 400 - 475lm & 800 - 945lm Power Consumption : 8W & 13.5W Efficacy : 50 - 70lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts over 50 times longer than conventional lighting. RoHS compliant - contains no mercury Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - A19 / A60 Omni - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
A19 / A60 Omni
Definity Lamps A19 / A60 Omni
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 40W & 60W Incandescent Lumen Output : 400 - 475lm & 800 - 945lm Power Consumption : 8W & 13.5W Efficacy : 50 - 70lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts over 50 times longer than conventional lighting. RoHS compliant - contains no mercury Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : Up to 40W & 60W Incandescent
Lumen Output : 400 - 475lm & 800 - 945lm
Power Consumption : 8W & 13.5W
Efficacy : 50 - 70lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts over 50 times longer than conventional lighting.
  • RoHS compliant - contains no mercury
  • Dimmable to 5% of light on most dimmers
  • Instant on
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number A19 / A60 Omni
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 400 to 945 lm (31.86 to 75.26 cp)
Lamp Power 8 to 13.5 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 199053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.7874 inch (20 mm)
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details