PowerEYE is a distinctly decorative, ambient lighting solution. The PowerEYE integrates high power LEDs into the ultra-thin, low-profile, Eyeleds® housing, taking the first step to advance solid-state lighting technology from being purely decorative to a true ambient light source.
The PowerEYE is available in two models, the PowerEYE 360 and PowerEYE 180. The PowerEYE 360 has a fully open lens that emits a 60° light beam, while the PowerEYE 180 has an eyelid-shaped, stainless steel lens cover that directs the light downward with a 45° light beam.
Due to its low-profile housing, the PowerEYE can be installed just about anywhere. The PowerEYE 360 is ideally suited for use in ceilings, under kitchen cabinets, display cases, book cases, recessed cubicles and more. The PowerEYE 180 creates a wall-wash effect when installed into vertical surfaces. The PowerEYE 180 can be installed into many surfaces including tile, wood, drywall, stucco, plaster and can be used virtually anywhere such as in baseboards, stair stringers and walkways.
Features
Powerful, functional light with a wide range of applications
Energy saving, low power consumption light source: 12V DC, 1.5W
Long lifespan of up to 50,000 hours
Unique lens design directs the light to where it is needed the most
Available in Cool-White (5500K) and Warm-White (3300K) versions
Low profile fixture that recesses 6.5mm into a 40mm diameter hole
Cool to the touch, the temperature of the surface will not exceed 55°C
*Not available in the US.
PowerEYE is a distinctly decorative, ambient lighting solution. The PowerEYE integrates high power LEDs into the ultra-thin, low-profile, Eyeleds® housing, taking the first step to advance solid-state lighting technology from being purely decorative to a true ambient light source.
The PowerEYE is available in two models, the PowerEYE 360 and PowerEYE 180. The PowerEYE 360 has a fully open lens that emits a 60° light beam, while the PowerEYE 180 has an eyelid-shaped, stainless steel lens cover that directs the light downward with a 45° light beam.
Due to its low-profile housing, the PowerEYE can be installed just about anywhere. The PowerEYE 360 is ideally suited for use in ceilings, under kitchen cabinets, display cases, book cases, recessed cubicles and more. The PowerEYE 180 creates a wall-wash effect when installed into vertical surfaces. The PowerEYE 180 can be installed into many surfaces including tile, wood, drywall, stucco, plaster and can be used virtually anywhere such as in baseboards, stair stringers and walkways.
Features
- Powerful, functional light with a wide range of applications
- Energy saving, low power consumption light source: 12V DC, 1.5W
- Long lifespan of up to 50,000 hours
- Unique lens design directs the light to where it is needed the most
- Available in Cool-White (5500K) and Warm-White (3300K) versions
- Low profile fixture that recesses 6.5mm into a 40mm diameter hole
- Cool to the touch, the temperature of the surface will not exceed 55°C
*Not available in the US.