Ecopower Inc. Definity Lamps MR16

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 20W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K 12VDC Dimmable Instant on 3 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 20W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K 12VDC Dimmable Instant on 3 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - MR16 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
MR16
Definity Lamps MR16
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : 20W halogen Lumen output : 250 - 424lm Power Consumption : 6W Efficacy : 42 - 71lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. Environmentally friendly - no mercury Warm, crisp, pleasing light color - CRI 67-85 CCT 2700 - 5000K 12VDC Dimmable Instant on 3 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : 20W halogen
Lumen output : 250 - 424lm
Power Consumption : 6W
Efficacy : 42 - 71lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • Environmentally friendly - no mercury
  • Warm, crisp, pleasing light color - CRI 67-85
  • CCT 2700 - 5000K
  • 12VDC
  • Dimmable
  • Instant on
  • 3 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number MR16
Product Name Definity Lamps
Base Type GU 5.3
Mean Lumens 250 to 424 lm (19.91 to 33.77 cp)
Lamp Power 6 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details