Ecopower Inc. Down Lights Glimpse

Description
Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to mirror the form of a recessed downlight in application, the Glimpse can be retrofit into 5” or 6” recessed downlights by simply replacing the existing Edison base lamp and trim or, unlike and of its competitors, be surface mounted to a J-Box as a luminaire. Features 750 lumen WW package provides up to 20% more light than similar competitor offerings Available in 2700, 3000, 4000K Dimmable down to 5% Designed for a 50,000 hour life Consumes just 15 watts Uses 70% less material in design than a standard downlighting system Up to 80% more efficient than comparable HID systems with similar performance 5 year limited warranty
Description
Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to mirror the form of a recessed downlight in application, the Glimpse can be retrofit into 5” or 6” recessed downlights by simply replacing the existing Edison base lamp and trim or, unlike and of its competitors, be surface mounted to a J-Box as a luminaire. Features 750 lumen WW package provides up to 20% more light than similar competitor offerings Available in 2700, 3000, 4000K Dimmable down to 5% Designed for a 50,000 hour life Consumes just 15 watts Uses 70% less material in design than a standard downlighting system Up to 80% more efficient than comparable HID systems with similar performance 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Down Lights - Glimpse - Ecopower Inc.
London, Ontario, Canada
Down Lights
Glimpse
Down Lights Glimpse
Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to mirror the form of a recessed downlight in application, the Glimpse can be retrofit into 5” or 6” recessed downlights by simply replacing the existing Edison base lamp and trim or, unlike and of its competitors, be surface mounted to a J-Box as a luminaire. Features 750 lumen WW package provides up to 20% more light than similar competitor offerings Available in 2700, 3000, 4000K Dimmable down to 5% Designed for a 50,000 hour life Consumes just 15 watts Uses 70% less material in design than a standard downlighting system Up to 80% more efficient than comparable HID systems with similar performance 5 year limited warranty

Lighting Science’s integration of our leading edge optical, thermal and driver design excellence are all on display with Glimpse… A luminaire of which there truly is no equal. Designed to mirror the form of a recessed downlight in application, the Glimpse can be retrofit into 5” or 6” recessed downlights by simply replacing the existing Edison base lamp and trim or, unlike and of its competitors, be surface mounted to a J-Box as a luminaire.

Features

  • 750 lumen WW package provides up to 20% more light than similar competitor offerings
  • Available in 2700, 3000, 4000K
  • Dimmable down to 5%
  • Designed for a 50,000 hour life
  • Consumes just 15 watts
  • Uses 70% less material in design than a standard downlighting system
  • Up to 80% more efficient than comparable HID systems with similar performance
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number Glimpse
Product Name Down Lights
Base Type Screw Terminals (optional feature); J-Box Attachment
Mean Lumens 700 to 775 lm (55.75 to 61.72 cp)
Lamp Power 120 watts
Color Rendering Index 80
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3SL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
Floodlights - 2407149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 600 watts
View Details