Ecopower Inc. Eyeleds Multi Round | Square | Guide

Description
Eyeleds® Multi, a single, linkable version of the popular ‘Floorleds’, floor lighting system, features a built-in depth of just 6.5mm and offers revolutionary possibilities to be creative with light. The Eyeleds® Multi has two 80cm cables with a male and female IP67 plug connector, pre-attached. Eyeleds® Multi can be used as interior design accents, guide or night-lights. Additionally, this system can be installed into existing flooring by accessing the floor below to link the connectors together through a basement or crawl space. Features Recess mounted fixtures that require a minimum material thickness of only 7mm Up to 100,000 hours lifespan which equals 34 years, if turned on 8 hours per day Energy-efficient, solid state light source (Round & Guide 0.3W, Square 0.6W) Solid construction with UV resistant lens can withstand 285kg of walkover pressure Cool to the touch, the lighting surface will not exceed 34°C Available in round, arrow and square shapes with a stainless or brass finish Choose from 6 LED colors: cool white, warm white, blue, amber, green or red *Not available in US.
Description
Eyeleds® Multi, a single, linkable version of the popular ‘Floorleds’, floor lighting system, features a built-in depth of just 6.5mm and offers revolutionary possibilities to be creative with light. The Eyeleds® Multi has two 80cm cables with a male and female IP67 plug connector, pre-attached. Eyeleds® Multi can be used as interior design accents, guide or night-lights. Additionally, this system can be installed into existing flooring by accessing the floor below to link the connectors together through a basement or crawl space. Features Recess mounted fixtures that require a minimum material thickness of only 7mm Up to 100,000 hours lifespan which equals 34 years, if turned on 8 hours per day Energy-efficient, solid state light source (Round & Guide 0.3W, Square 0.6W) Solid construction with UV resistant lens can withstand 285kg of walkover pressure Cool to the touch, the lighting surface will not exceed 34°C Available in round, arrow and square shapes with a stainless or brass finish Choose from 6 LED colors: cool white, warm white, blue, amber, green or red *Not available in US.

Suppliers

Company
Product
Description
Supplier Links
Eyeleds - Multi Round | Square | Guide - Ecopower Inc.
London, Ontario, Canada
Eyeleds® Multi, a single, linkable version of the popular ‘Floorleds’, floor lighting system, features a built-in depth of just 6.5mm and offers revolutionary possibilities to be creative with light. The Eyeleds® Multi has two 80cm cables with a male and female IP67 plug connector, pre-attached. Eyeleds® Multi can be used as interior design accents, guide or night-lights. Additionally, this system can be installed into existing flooring by accessing the floor below to link the connectors together through a basement or crawl space. Features Recess mounted fixtures that require a minimum material thickness of only 7mm Up to 100,000 hours lifespan which equals 34 years, if turned on 8 hours per day Energy-efficient, solid state light source (Round & Guide 0.3W, Square 0.6W) Solid construction with UV resistant lens can withstand 285kg of walkover pressure Cool to the touch, the lighting surface will not exceed 34°C Available in round, arrow and square shapes with a stainless or brass finish Choose from 6 LED colors: cool white, warm white, blue, amber, green or red *Not available in US.

Eyeleds® Multi, a single, linkable version of the popular ‘Floorleds’, floor lighting system, features a built-in depth of just 6.5mm and offers revolutionary possibilities to be creative with light. The Eyeleds® Multi has two 80cm cables with a male and female IP67 plug connector, pre-attached.

Eyeleds® Multi can be used as interior design accents, guide or night-lights. Additionally, this system can be installed into existing flooring by accessing the floor below to link the connectors together through a basement or crawl space.

Features

  • Recess mounted fixtures that require a minimum material thickness of only 7mm
  • Up to 100,000 hours lifespan which equals 34 years, if turned on 8 hours per day
  • Energy-efficient, solid state light source (Round & Guide 0.3W, Square 0.6W)
  • Solid construction with UV resistant lens can withstand 285kg of walkover pressure
  • Cool to the touch, the lighting surface will not exceed 34°C
  • Available in round, arrow and square shapes with a stainless or brass finish
  • Choose from 6 LED colors: cool white, warm white, blue, amber, green or red

*Not available in US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number Multi Round | Square | Guide
Product Name Eyeleds
Base Type Cables with IP 67 Connector
Mean Lumens 1.6 to 2 lm (0.1274 to 0.1593 cp)
Lamp Power 0.3000 to 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details