Finally, a true American Made 50W 12V LED MR16 Halogen replacement Lamp. This is the first 12V LED MR16 Lamp to accomplish this! Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life.
And at only 5.5 Watts, this LED MR16 will pay for itself in no time at all.
We also offer a fully Dimmable 12V LED MR16, or a Non Dimmable LED MR16 at a lower cost.
Firefly has too many Options to List, please check the Spec Sheets.
If you would like to order one of the other available colors of White Light please contact us and we will let you know Lead Times, the price is the same.
Also available with a GU10 Base, please contact us for more information and pricing.
|
Features |
Benefits |
| Long Life | Last up to 15 times longer than Halogen |
| Extremely high Lumen output | Replaces up to a 50W Halogen bulb |
| Up to 7 times the Cooling area of other LED Lamps | Keeps the Fixture cool and makes the LED's last a very long time |
| Very Low Wattage | 90% Energy Savings, pay for themselves |
| Up to 8 colors of White Light | Get the perfect Light for different Applications |
| 2 different Viewing Angle, 30˚ and 45˚ | Put the Light exactly where you need it |
| 4 Year Pro-Rated Warranty | Peace of mind |
These American made LED Jewelry Light Products have been Designed especially for Jewelry Stores and their lighting needs. Extensive testing produced three colors of White Light that makes the Merchandise look incredible.
Firefly has have been Manufacturing LED Lighting since 1992.
There is no other Company in the World that can offer the Brightness, Longevity (not all LED's are created equal), Color uniformity, Pricing or American Warranty for Lighting Jewelry.
These Energy Saving Lights will reduce your Power usage by up to 90% and also lower your AC load saving you even more!
Firefly's Jewelry Light LED Lamps will make your Jewelry dazzle and increase Sales, your LED Jewelry Case Lighting Lamps will now last 8 - 18 years depending on the Jewelry Light LED Lamp chosen and hours of operation.
Lighting Jewelry options: Three different colors of White Light are available
|
| Ecopower Inc. | Ecopower Inc. | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | MR-16-4 LED Lamp | MR-16-4 LED Lamp |
| Product Name | Firefly LED Bulb | Firefly Jewelry Store LED Lamp |
| Mean Lumens | 484 to 616 lm (38.55 to 49.06 cp) | 484 to 616 lm (38.55 to 49.06 cp) |
| Lamp Power | 5.5 watts | 5.5 watts |
| Color Temperature | 2700 to 5000 K | 2700 to 5000 K |
| Diameter | 50.8 mm (2 inch) | 50.8 mm (2 inch) |