Features:
Very Low Power Use: The PAR38S Lamp can pay for itself in power saving alone in less than 1 year.
Very Long Life: The PAR38S can last 100 times longer than a typical A style Lamp and 40 times longer than a typical PAR or BR Lamp.
Very Low Heat: The PAR38S Lamp generates 75%+ less heat than a standard lamp and uses 80 to 90% less Energy than Incandescent Lamps.
Outdoor Use: made for Electronic Message Centers and uses long life Plastics with UV stabilizers to stand up to Outdoor use! Also has extra thick Plastic walls to withstand Environmental abuse.
Unbreakable: The shatter resistant Polycarbonate Safety Housing is nearly indestructible and there are no fragile Filaments to be broken by handling or Sign vibrations.
Clear, Bright Light: the bright, clean light of the PAR38S makes your message stand out from the crowd. With its larger size it will make your Message Center look MUCH BRIGHTER.
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PAR38S 60 |
| Product Name | Firefly LED Flood Lamp |
| Features | Shatterproof |
| Base Type | Edison Base |
| Mean Lumens | 480 to 720 lm (38.23 to 57.34 cp) |
| Lamp Power | 6 to 9.5 watts |