Lighting Benefits
• ProTerra’s 2E™ system with features such as Smart Pulse Cooling
• Healthy Natural Light
• Energy Savings of up to 80%
• Fully RoHS and LEED compliant
• Green (no Mercury or Lead and recyclable)
• Reduction in maintenance and disposal costs
• Elimination of ballast and associated costs
• Longer Lasting (minimum 50,000 hours)
• Instant On - No warm up time
• Dimming Capabilities
• Runs Cool - Reduces A/C costs
• No Humming
Eligible for Rebate and Credit incentive Programs
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | BL-045A-LN |
| Product Name | Pro Terra LED Bay Lights |
| Lamp Power | 50 watts |
| Color Rendering Index | 80 |
| Color Temperature | 5000 K |