Ecopower Inc. Definity Lamps BR30

Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 75W incandescent Lumen Output : 725 - 895lm Power Consumption : 15W Efficacy : 48 - 60lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty
Description
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 75W incandescent Lumen Output : 725 - 895lm Power Consumption : 15W Efficacy : 48 - 60lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Definity Lamps - BR30 - Ecopower Inc.
London, Ontario, Canada
Definity Lamps
BR30
Definity Lamps BR30
Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliant ly bright, environmentally friendly, energy efficient and longer life all in one affordable package. Equivalent Source : Up to 75W incandescent Lumen Output : 725 - 895lm Power Consumption : 15W Efficacy : 48 - 60lm/w Features Reduced energy consumption and operating costs by up to 80%. Maintenance free operation - lasts up to 25 times longer than conventional lighting. RoHS compliant, Environmentally friendly - no mercury or lead Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications Dimmable to 5% of light on most dimmers Instant on 5 year limited warranty

Lighting Science Group is proud to unveil a new family of LED lamps that delivers a high level of value and an uncompromising measure of quality. With Definity lamps, there are no sacrifices-brilliantly bright, environmentally friendly, energy efficient and longer life all in one affordable package.

Equivalent Source : Up to 75W incandescent
Lumen Output : 725 - 895lm
Power Consumption : 15W
Efficacy : 48 - 60lm/w

Features

  • Reduced energy consumption and operating costs by up to 80%.
  • Maintenance free operation - lasts up to 25 times longer than conventional lighting.
  • RoHS compliant, Environmentally friendly - no mercury or lead
  • Patent pending optical design acheives smooth beam pattern to achieve a warm room filling glow for general illumination applications
  • Dimmable to 5% of light on most dimmers
  • Instant on
  • 5 year limited warranty
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number BR30
Product Name Definity Lamps
Base Type Edison Base
Mean Lumens 725 to 895 lm (57.74 to 71.28 cp)
Lamp Power 15 watts
Color Temperature 2700 to 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details