These American Made Firefly LED Replacement Bulbs will take your 50 Watt Incandescent Lamps down to only 2.8 Watts and they last 60,000 hours.
The LED R-20I is for Indoor usage.
The LED R-20S is for outdoor and Message Centers, Score Boards, Time/Temp Board usages.
Standard colors are Amber or Red, other Colors available as Special Order!
Their Poly Carbonate Safety Housing is Virtually Indestructible
Viewing Angle is 100 Degrees making it an excellent LED Flood Lamp.
In most cases you can expect a 90% Energy savings and we think you will love the fact that these LED Flood Lamps will last up to 30 times longer. This means 30 fewer service calls per Lamp and no Labor cost!
These LED Lights put out a pure White light, no UV and with NO projected heat, they barely get warm. This Saves your Fixtures and also lowers your AC bills.
| Ecopower Inc. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | R Style |
| Product Name | Firefly LED Bulb |
| Features | Shatterproof |
| Base Type | Edison Base |
| Mean Lumens | 288 to 320 lm (22.94 to 25.49 cp) |
| Lamp Power | 50 watts |