Ecopower Inc. RedBird Replacement LED for Standard Flourescent Tubes 4' Cardinal™ Linear Light

Description
Product Description Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply inside the light eliminates the need for a ballast. These linear lights use surface mount diodes to provide 50,000+ hours of lifetime. Exceptional thermal management is achieved using a ribbed aluminum heat sink with a 'D' channel extrusion. The outer shell is a robust design with a shatterproof polycarbonate lens. A variety of color temperatures are available, making this product ideal for thousands of lighting applications. Features: High efficacy Long lifetime Quality engineering Performance leader
Description
Product Description Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply inside the light eliminates the need for a ballast. These linear lights use surface mount diodes to provide 50,000+ hours of lifetime. Exceptional thermal management is achieved using a ribbed aluminum heat sink with a 'D' channel extrusion. The outer shell is a robust design with a shatterproof polycarbonate lens. A variety of color temperatures are available, making this product ideal for thousands of lighting applications. Features: High efficacy Long lifetime Quality engineering Performance leader

Suppliers

Company
Product
Description
Supplier Links
RedBird Replacement LED for Standard Flourescent Tubes - 4' Cardinal™ Linear Light - Ecopower Inc.
London, Ontario, Canada
RedBird Replacement LED for Standard Flourescent Tubes
4' Cardinal™ Linear Light
RedBird Replacement LED for Standard Flourescent Tubes 4' Cardinal™ Linear Light
Product Description Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply inside the light eliminates the need for a ballast. These linear lights use surface mount diodes to provide 50,000+ hours of lifetime. Exceptional thermal management is achieved using a ribbed aluminum heat sink with a 'D' channel extrusion. The outer shell is a robust design with a shatterproof polycarbonate lens. A variety of color temperatures are available, making this product ideal for thousands of lighting applications. Features: High efficacy Long lifetime Quality engineering Performance leader

Product Description

Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a universal power supply inside the light eliminates the need for a ballast. These linear lights use surface mount diodes to provide 50,000+ hours of lifetime. Exceptional thermal management is achieved using a ribbed aluminum heat sink with a 'D' channel extrusion. The outer shell is a robust design with a shatterproof polycarbonate lens. A variety of color temperatures are available, making this product ideal for thousands of lighting applications.

Features:

  • High efficacy
  • Long lifetime
  • Quality engineering
  • Performance leader
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category LED Lamps
Product Number 4' Cardinal™ Linear Light
Product Name RedBird Replacement LED for Standard Flourescent Tubes
Base Type Single Pin T-8; Single Pin T-12
Mean Lumens 1300 to 1700 lm (104 to 135 cp)
Lamp Power 16 to 20 watts
Color Temperature 3200 to 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Panel,Surface
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2222235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details