Parco Scientific Company Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Accurate, dependable and truly the "Best in Class". The Ohaus Triple Pro offers the convenience of a top loading balance while allowing your students to gain hands-on experience through manipulation... | |
| Adam Equipment’s Highland balances have what it takes for lab work, field use,and various industrial applications. They feature multiple weighing units, RS-232 and USB interfaces, rechargeable battery pack and AC... | |
| All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to... | |
| Designed for use in education applications, the OHAUS Scout Pro-Education features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option of either RS232... | |
| Designed for use in laboratory, industrial or education applications, the OHAUS Scout Pro features easy-to-use two-button operation, a high-contrast LCD display, multiple weighing units, four application modes, and the option... | |
| Designed to deliver reproducible results time after time. Perfect for general weighing, force experiments and action reaction experiments. p> | |
| Designed to teach the concept of balance, it helps students easily learn about weight and measurement. The plastic buckets can be removed for easy washing or loading purposes. Sensitivity: 1g. | |
| Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you... | |
| Harvard Trip balances are known for their accuracy and durability. With a two-pan design based on the classic Roberval balance principle, the Ohaus Harvard Trip balances feature the additional advantages... | |
| Ohaus Adventurer Pro balances offer a variety of advanced features in a compact and affordable basic level balance. The brilliant 2-line alphanumeric display with backlight is easy to read. Features... | |
| Ohaus spring scales are designed to deliver reproducible results time after time, perfect for general weighing, force experiments, action-reaction demonstrations and much more. These pull type design spring scales feature... | |
| Our economy mechanical balances feature rugged die-cast construction, precision ground edges, dual magnetic damping system to slow oscillation, and a large stainless steel weighing platform. Capacity is 610g, and optional... | |
| Our series of spring scales provides direct readings for force and measurement. Each scale is calibrated in both newtons and grams. These scales incorporate a zero adjustment for accuracy and... | |
| Platform Scale | |
| Primary Bucket/Pan Balance | |
| Set of Spring Scales (1 of each of the above) | |
| The Cent-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances... | |
| The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being... | |
| The Dial-O-Gram balance offer the accuracy and convenience of an integrated weigh below balance while allowing students to visualize mass measurement principles. Designed with a hanging pan system, both balances... | |
| The Economy Hanging Pan Balance has a three point base constructed of metal casting, zeroing adjustment knob at the rear of the beam, stainless steel removable pan with a pourable... | |
| The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from... | |
| The HL-i Ninja Series is a multi-functional, durable, compact scale. Ideal for school, home, kitchen, or office use. Features: Simple and easy to operate Rugged and reliable design with high... | |
| The Ohaus CS Compact Scale is a lightweight, portable scale, perfectly suited for use in laboratory, industrial, education and home use applications. Features a large stainless steel weighing platform, auto... | |
| These die-cast constructed mechanical balances are durable and versatile to accommodate a variety of lab applications. Features a dial which speeds up the weighing process and provides greater accuracy. Also... | |
| These economical top loaders offer maximum efficiency at a minimal cost. Removable stainless steel platform makes it easy to keep clean. Speed and precision at a low price. Ideal for... | |
| This 8½" tall balance teaches students the relationship between numbers in a visual and concrete way. Students can easily see the change in relationship between numbers as they manipulate the... | |
| This simple scale allows students to investigate mass and volume in the translucent pans. Calibrated in 200mL increments, each pan can hold up to 1L of liquid. This set includes... | |
| Two-platform design is based on the classic Roberval balance principle. Its convenience and accuracy is commonly used for comparative weighing to determine the difference in mass between two objects rather... | |
| Whether you’re in need of a basic but high quality mechanical balance or you’re looking for the top-of-the-line model that gives you complete flexibility in the classroom, Ohaus has a... |