Parco Scientific Company Economy Triple Beam Dial Balance B-350-O

Description
These die-cast constructed mechanical balances are durable and versatile to accommodate a variety of lab applications. Features a dial which speeds up the weighing process and provides greater accuracy. Also includes magnetic damping to slow oscillation, a large stainless steel platform and tiered notched beams. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Dial- 10g x 0.1g Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter Tare standard on all balances- 225g Limited Five Year Warranty
Description
These die-cast constructed mechanical balances are durable and versatile to accommodate a variety of lab applications. Features a dial which speeds up the weighing process and provides greater accuracy. Also includes magnetic damping to slow oscillation, a large stainless steel platform and tiered notched beams. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Dial- 10g x 0.1g Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter Tare standard on all balances- 225g Limited Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Economy Triple Beam Dial Balance - B-350-O - Parco Scientific Company
Westland, MI, USA
Economy Triple Beam Dial Balance
B-350-O
Economy Triple Beam Dial Balance B-350-O
These die-cast constructed mechanical balances are durable and versatile to accommodate a variety of lab applications. Features a dial which speeds up the weighing process and provides greater accuracy. Also includes magnetic damping to slow oscillation, a large stainless steel platform and tiered notched beams. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Dial- 10g x 0.1g Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter Tare standard on all balances- 225g Limited Five Year Warranty

These die-cast constructed mechanical balances are durable and versatile to accommodate a variety of lab applications. Features a dial which speeds up the weighing process and provides greater accuracy. Also includes magnetic damping to slow oscillation, a large stainless steel platform and tiered notched beams. Capacity is 610g, and optional weight set extends capacity to 2610g.
strong>Features:
ul>

  • Notched and tiered beam, front beam calibration 0.1g sensitivity
  • Dial- 10g x 0.1g
  • Middle Beam- 500g x 100g
  • Rear Beam- 100g x 10g
  • Optional Weight Set (2 x 1000g / 1 x 500g)
  • Platform Size- 15cm diameter
  • Tare standard on all balances- 225g
  • Limited Five Year Warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number B-350-O
Product Name Economy Triple Beam Dial Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details