Parco Scientific Company Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Bag is securely supported on a stainless steel wire frame and polypropylene bottom, which also serves as a containment tray in the event of bag leakage. Tray is safety orange... | |
| Benchtop Biohazard Bag | |
| Economical and convenient, this rectangular frame holds a polyethylene bag 22 x 28cm (8?é?? x 11") which is just the right size for collecting pipette tips, microcentrifuge tubes, etc. during... | |
| For maximum protection and convenience when disposing of biohazardous wastes, Clavies?é?« transparent, autoclave bags are made of 0.05mm (0.002") thick polypropylene. Fill the bag with used Petri dishes, membrane filters,... | |
| Just place a biohazard bag into the sturdy wire holder and stretch the bag over the top ring. A separate hooked ring rests over the top to keep the bag... | |
| Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard... | |
| Maintain a safe lab with this sturdy corrugated cardboard receptacle supplied with a 2 mil thick polyethylene bag to contain broken glass fragments and spilled liquids. When the box is... | |
| Orange-red biohazard bags feature a printed sterilization patch that darkens when subjected to steam sterilization. A large black biohazard symbol and precautionary procedures printed in four languages are clearly visible... | |
| Protect against dangerous tears and leaks with extra strong, high impact biohazard disposal bags. The orange-red bags are printed with the standard biohazard warning symbol and precautionary procedures in four... | |
| Sharp Container w Clear Lid | |
| Sharp Container w/Clear Lid | |
| Silicone Rubber Loops | |
| These pads are impregnated with a heat-released deodorant that doesn't merely mask autoclave odors, but actually neutralizes them with one of four pleasant scents. Protective cover melts in autoclave bag,... | |
| These uniquely designed large units provide the safest method for discarding infectious waste. A two part assembly allows saving of storage space since bases and covers are stackable. Blood needle... | |
| Twist Ties |