Parco Scientific Company Datasheets for Beakers
Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory.
Beakers: Learn more
| Product Name | Notes |
|---|---|
| A tall beaker with spout to facilitate pouring. For convenience these beakers are graduated to indicate their approximate content. | |
| Beaker tongs feature strong zinc-plated steel construction with flat riveted joints and vinyl coated sleeves that open to 7". Tongs can handle beakers from 50mL to 1500mL capacity. Overall length... | |
| Beaker, with spout, manufactured with uniform wall thickness for thermal shock resistance and mechanical strength. Beakers have a double graduated metric scale and and extra large marking spot. p> | |
| Crystal clear, autoclavable beakers feature excellent chemical resistance. Permanent graduations are molded in. Manufactured per ISO standard 7056-1981(E), beakers have stated tolerance of ±10%. | |
| Disposable tri-corner translucent polypropylene beakers featuring notched corners for easy pouring. Easy to read graduations marked in mL. Disposable. | |
| Double-scale low form griffin beakers with spout. Beakers are made of borosilicate glass with permanent graduations. They have a low coefficient of expansion and are thermal shock resistant. p> | |
| Heavy duty beakers specifically designed to offer the best mechanical strength under harsh conditions. All sizes have an extra large marking spot and beakers 250 through 4000mL have a double... | |
| Set of 6 beakers, includes: 50mL, 100mL, 250mL, 400mL, 800mL, 1000mL | |
| These griffin low form polypropylene beakers are translucent, chemical resistant and have a "no-drip" spout for easy pouring. Raised numeric graduations show approximate volume (±5%). All sizes are steam autoclavable... | |
| These polypropylene beakers have excellent clarity and very good chemical resistance. They are autoclavable and feature raised graduations on the outer surface. These beakers also have tapered spouts for easier... | |
| This handy set for any laboratory contains 5 graduated polypropylene beakers in the following sizes: 50mL, 100mL, 250mL, 500mL and 1000mL. |