Parco Scientific Company Ohaus Harvard Trip Balance 1560-SD

Description
Harvard Trip balances are known for their accuracy and durability. With a two-pan design based on the classic Roberval balance principle, the Ohaus Harvard Trip balances feature the additional advantages of magnetic dampening, beams with sliding weights and a variety of weighing platforms. Commonly used for comparative weighing to determine the difference in mass between two objects, rather than their absolute value, these balances come equipped with built-in sliding masses. strong>Features: Two 152mm Stainless steel plate Built-in sliding masses for easy weighing Magnetic dampening to minimise oscillation and speed weighing Self-aligning beam design and floating agate bearings Counterbalancing knob for quick zeroing
Description
Harvard Trip balances are known for their accuracy and durability. With a two-pan design based on the classic Roberval balance principle, the Ohaus Harvard Trip balances feature the additional advantages of magnetic dampening, beams with sliding weights and a variety of weighing platforms. Commonly used for comparative weighing to determine the difference in mass between two objects, rather than their absolute value, these balances come equipped with built-in sliding masses. strong>Features: Two 152mm Stainless steel plate Built-in sliding masses for easy weighing Magnetic dampening to minimise oscillation and speed weighing Self-aligning beam design and floating agate bearings Counterbalancing knob for quick zeroing

Suppliers

Company
Product
Description
Supplier Links
Ohaus Harvard Trip Balance - 1560-SD - Parco Scientific Company
Westland, MI, USA
Ohaus Harvard Trip Balance
1560-SD
Ohaus Harvard Trip Balance 1560-SD
Harvard Trip balances are known for their accuracy and durability. With a two-pan design based on the classic Roberval balance principle, the Ohaus Harvard Trip balances feature the additional advantages of magnetic dampening, beams with sliding weights and a variety of weighing platforms. Commonly used for comparative weighing to determine the difference in mass between two objects, rather than their absolute value, these balances come equipped with built-in sliding masses. strong>Features: Two 152mm Stainless steel plate Built-in sliding masses for easy weighing Magnetic dampening to minimise oscillation and speed weighing Self-aligning beam design and floating agate bearings Counterbalancing knob for quick zeroing

Harvard Trip balances are known for their accuracy and durability. With a two-pan design based on the classic Roberval balance principle, the Ohaus Harvard Trip balances feature the additional advantages of magnetic dampening, beams with sliding weights and a variety of weighing platforms. Commonly used for comparative weighing to determine the difference in mass between two objects, rather than their absolute value, these balances come equipped with built-in sliding masses.
strong>Features:

  • Two 152mm Stainless steel plate
  • Built-in sliding masses for easy weighing
  • Magnetic dampening to minimise oscillation and speed weighing
  • Self-aligning beam design and floating agate bearings
  • Counterbalancing knob for quick zeroing
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number 1560-SD
Product Name Ohaus Harvard Trip Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 193163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details