Parco Scientific Company Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| 200?é??m Acid Washed Zirconium Grinding Beads | |
| 200?é??m Low Protein Binding Zirconium Grinding Beads | |
| 200?é??m Molecular Biology Grade Zirconium Grinding Beads | |
| 400?é??m Acid Washed Silica/Glass Beads | |
| 400?é??m Low Protein Binding Silica/Glass Beads | |
| 400?é??m Molecular Biology Grade Silica/Glass Beads | |
| 800?é??m Acid Washed Silica/Glass Beads | |
| 800?é??m Low Protein Binding Silica/Glass Beads | |
| 800?é??m Molecular Biology Grade Silica/Glass Beads | |
| Analog 3500 Orbital Shaker | |
| Analog 5000 Orbital Shaker | |
| Control allows low rpm startup for gentle shaking or high speed mixing for vigorous vortexing of samples. Two modes of operation; continuous mode when using accessory attachments or touch mode... | |
| Corning Analog Hotplate | |
| Corning Analog Stirrer | |
| Corning Analog Stirring Hotplate | |
| Corning Scholar Hotplate | |
| Corning Scholar Stirrer | |
| Ideal for applications that demand repeatable results. Microprocessor control maintains set speed for strong, consistent mixing action. Timer will display elapsed time or when programmed to user defined time limit,... | |
| Powerful pulsing vortex action produces excellent cell disruption for glass bead procedures. Capable of complete cell disruption of samples in only minutes. Unique pulsing action reduces heat generation while providing... | |
| Talboys Advanced Hotplate-Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant... | |
| Talboys Advanced Hotplates deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant... | |
| Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant... | |
| The Advanced Multi-Tube Vortexer is ideal for applications requiring accuracy and repeatability. The variable speed microprocessor control provides a consistent uniform mixing action and the programmable pulsing mode allows users... | |
| The Analog 1000 Orbital Shaker is an economical shaker designed for educational labs or basic shaking applications. The cast aluminum base offers durability and added stability and the low profile... | |
| The basic vortex mixer starts mixing when the cup head is pressed down. Speed is fixed at full rpm to provide vigorous vortexing of samples. Includes both cup head and... | |
| The Corning PC400D and PC600D hot plates have a Pyroceram® top and digital temperature display. They are designed to operate on 120V/60Hz with standard US three-prong plug for use in... | |
| The Corning® PC410D and PC610D stirrers have a Pyroceram® top and digital stirring speed display. It is designed to operate on 120V/60Hz with standard US three-prong plug for use in... | |
| The Corning® PC420D and PC620D stirring hot plates have a Pyroceram® top and digital temperature and stirring speed displays. Designed to operate on 120V/60Hz with standard US three-prong plug for... | |
| The Digital 1000 Orbital Shakers are ideal for a wide variety of shaking applications. The tray includes an 11.75 x 8.75" non-skid rubber mat. Remove mat to mount a variety... | |
| The Digital 1000-3 Incubating Orbital Shakers are designed to heat and shake a variety of samples. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. | |
| The Digital 10000-1 and 10000-2 Orbital Shakers are large capacity shakers. They have a more powerful drive mechanism and larger orbits for optimal shaking of large vessels. The microprocessor control... | |
| The Digital 1000IC-3 Incubating/Cooling Orbital Shaker is microplate ready without the need for any additional accessories. Holds microplates or modular blocks with 5" tall interior capacity. Ideal for analysis that... | |
| The Digital 1000MP Incubating Microplate Shaker is optimized for shaking microplates, deep-well plates, or micro-tubes. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The... | |
| The Digital 1000MP Microplate Shaker is ideal for immunoassays and general microplate shaking, and are designed to be used in a variety of environmental conditions. The cast aluminum base offers... | |
| The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient... | |
| The Digital 1000RS Rocking Shaker is ideal for cell culture work and are designed to e used in a variety of environmental conditions. The cast aluminum base offers durability and... | |
| The Digital 1000WS Incubating Waving Shaker combines the vertical and horizontal "wave" motion with general purpose incubation in one compact bench top unit. The microprocessor control provides electronic tilt angle... | |
| The Digital 1000WS Waving Shaker provides precise speed control and a smooth, low foaming, three dimensional, "wave" motion. Ideal for use in a wide range of laboratory applications and designed... | |
| The Digital 15000-1 and 15000-2 Orbital Shakers are largest capacity shakers designed for the heaviest of loads. They have the most powerful drive mechanism of all the shakers and large... | |
| The digital 3500 Incubating Orbital Shaker offers exceptional temperature uniformity and is designed for a variety of shaking and incubating applications, such as cell cultures. The microprocessor control provides consistent... | |
| The digital 3500 Orbital Shaker and the digital 3750 Reciprocating Shaker are designed for a wide range of applications including cell cultures that require accurate and repeatable results. The microprocessor... | |
| The digital 5000 Orbital Shaker is designed for a wide range of applications with larger or heavier loads that require accurate and reproducible results. The microprocessor control provides consistent uniform... | |
| The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to... | |
| The Digital High Speed Microplate Shaker handles shaking for difficult applications, such as emulsifications and cell lysing. These units operate from 600 to 2800rpm while holding deep-well blocks and small... | |
| The Standard Multi-Tube Vortexer can process up to 50 samples at a time, on continuous or timed operation. The variable speed microprocessor control provides a consistent uniform mixing action. This... | |
| The Talboys Professional series are designed for applications that require exceptional accuracy, stability and repeatability. The low profile design takes up less space and easily fits into fume hoods. Available... | |
| Foam Test Tube Racks Post Extension Kit |