Parco Scientific Company Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| Black aprons made of chemically resistant rubberized material. Flexible and light-weight. Reinforced at points of strain. Ties at waist and neck. (Latex Free) p> | |
| Button-front staff-length lab coat is polyester/cotton poplin with left chest pocket with pencil slot, two lower pockets and side vent openings for access to pants pockets. Staff length (39"). Sizes... | |
| Great quality lab coats at a reasonable price! These lab coats have a higher cotton content (52%) than many on the market today, making them more breathable and moisture absorbent. | |
| Hot Hand Protector | |
| Non-Powdered Gloves - Large | |
| Non-Powdered Gloves - Medium | |
| Non-Powdered Gloves - Small | |
| Non-Powdered Gloves - X-Large | |
| Non-Powdered Nitrile Gloves - Large | |
| Non-Powdered Nitrile Gloves - Medium | |
| Non-Powdered Nitrile Gloves - Small | |
| Non-Powdered Nitrile Gloves - X-Large | |
| PE Aprons - Blue | |
| PE Aprons - White | |
| Powdered Gloves - Large | |
| Powdered Gloves - Medium | |
| Powdered Gloves - Small | |
| Powdered Gloves - X-Large | |
| Powdered Nitrile Gloves - Large | |
| Powdered Nitrile Gloves - Medium | |
| Powdered Nitrile Gloves - Small | |
| Powdered Nitrile Gloves - X-Large | |
| PVC Translucent, 6mm thick plastic. Resistant to lab chemicals, acids, bases, oil and grease. Ties at the waist and neck. Reinforced with cloth tape and can easily refold for storage. | |
| Soft, pliant, all-cotton terry cloth Clavies® Gloves are superb for handling hot objects out of the autoclave or oven. They are also excellent for use where other heat protection is... | |
| Vinyl Gloves - Large | |
| Vinyl Gloves - Medium | |
| Vinyl Gloves - Small | |
| Vinyl Gloves - X-Large |