Parco Scientific Company EJ Newton Series Compact Balances EJ-3000

Description
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty
Description
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
EJ Newton Series Compact Balances - EJ-3000 - Parco Scientific Company
Westland, MI, USA
EJ Newton Series Compact Balances
EJ-3000
EJ Newton Series Compact Balances EJ-3000
The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Easy to read LCD display with backlight Percentage and counting Underhook weighing option Specific gravity function Check-weighing capability Fast - 1 second response time AC adaptor (included) or battery operated (4 x AA batteries not included) 5 year warranty

The EJ “Newton” precision compact balances offer a multitude of features for a diverse variety of weighing applications. The Newton provides the performance that users have come to expect from A&D.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Easy to read LCD display with backlight
  • Percentage and counting
  • Underhook weighing option
  • Specific gravity function
  • Check-weighing capability
  • Fast - 1 second response time
  • AC adaptor (included) or battery operated (4 x AA batteries not included)
  • 5 year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number EJ-3000
Product Name EJ Newton Series Compact Balances
Capacity 6.84 lbs (3.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 193153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 77.17 lbs (35 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details