Parco Scientific Company Kilotech KHA Series Entry Level Precision Balances KHA-1000R

Description
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty
Description
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty

Suppliers

Company
Product
Description
Supplier Links
Kilotech KHA Series Entry Level Precision Balances - KHA-1000R - Parco Scientific Company
Westland, MI, USA
Kilotech KHA Series Entry Level Precision Balances
KHA-1000R
Kilotech KHA Series Entry Level Precision Balances KHA-1000R
Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models). strong>Features: External calibration, brushed stainless steel platter and adapter Leveling bubble and adjustable feet Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features RS232 is a 9 PIN mono-directional serial interface with printing data output Operating temperature: 10ºC to 35ºC Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included One year warranty

Fast microprocessing speed and digital filtration are the key to peak performance and stability. It's single direction RS-232 allows you to connect to peripheral devices and the backlight permits you to work in a low light environment. Leveling bubble is included and all four feet are adjustable (optional on some comparable models).
strong>Features:

  • External calibration, brushed stainless steel platter and adapter
  • Leveling bubble and adjustable feet
  • Weighs in g, oz, lb, dwt, ozt, cnt and the KHA-1000R also weighs in CT with counting features
  • RS232 is a 9 PIN mono-directional serial interface with printing data output
  • Operating temperature: 10ºC to 35ºC
  • Power source: 120VAC (6 VDC adapter-included or four 1.5 VDC batteries-not included
  • One year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KHA-1000R
Product Name Kilotech KHA Series Entry Level Precision Balances
Capacity 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details
Weighing Scales - 1854471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Crane
Ratings / Certifications Other; RoHS Certified
Capacity 3308 lbs (1500 kg)
View Details