Parco Scientific Company Adam Core Portable Balances CQT5000

Description
The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Backlit LCD display and simple 4 button operation Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Power with AC adapter or 6 x AA batteries Auto sleep and power down function to save battery life Lock down mounting slot for Kensington™ type lock 9 weighing units Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation
Description
The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Backlit LCD display and simple 4 button operation Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Power with AC adapter or 6 x AA batteries Auto sleep and power down function to save battery life Lock down mounting slot for Kensington™ type lock 9 weighing units Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

Suppliers

Company
Product
Description
Supplier Links
Adam Core Portable Balances - CQT5000 - Parco Scientific Company
Westland, MI, USA
Adam Core Portable Balances
CQT5000
Adam Core Portable Balances CQT5000
The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Backlit LCD display and simple 4 button operation Stainless steel pan with removable draft shield External calibration Full range tare with dual tare keys Power with AC adapter or 6 x AA batteries Auto sleep and power down function to save battery life Lock down mounting slot for Kensington™ type lock 9 weighing units Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation

The Core series from Adam Equipment is the best choice for simple operation and economy. The tough durable ABS housing is designed to withstand field and laboratory environments, while being easy to clean and protected from accidental spills. With built-in ShockProtect™ protection Core balances can handle excessive overloads without a problem. Complete with a removable draft shield, AC adapter, plus integral security slot, Core balances are ready to work right out of the box.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Backlit LCD display and simple 4 button operation
  • Stainless steel pan with removable draft shield
  • External calibration
  • Full range tare with dual tare keys
  • Power with AC adapter or 6 x AA batteries
  • Auto sleep and power down function to save battery life
  • Lock down mounting slot for Kensington™ type lock
  • 9 weighing units
  • Applications: Weighing, percentage weighing, parts counting, below balance weighing, weight accumulation
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number CQT5000
Product Name Adam Core Portable Balances
Capacity 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details