Parco Scientific Company Kilotech KPC 1000SS Series Electronic Scale KPC 1000SS-2

Description
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty
Description
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty

Suppliers

Company
Product
Description
Supplier Links
Kilotech KPC 1000SS Series Electronic Scale - KPC 1000SS-2 - Parco Scientific Company
Westland, MI, USA
Kilotech KPC 1000SS Series Electronic Scale
KPC 1000SS-2
Kilotech KPC 1000SS Series Electronic Scale KPC 1000SS-2
All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only. strong>Features: Large LCD display - 1" high numbers Removable stainless steel covered platform Tare weighing function 120sec. auto-off when battery operated Weighing modes: g, oz, lb-oz Ac adapter (included) or batteries (not included) One year warranty

All-purpose electronic stainless steel scale. Sleek design facilitates placement on crowded counters. Time saving 3 weighing mode conversion key. Removable stainless steel covered platform allows for fast clean-ups. Easy to operate. Convenient tare feature lets you deduct the weight of the container, providing net weight only.
strong>Features:

  • Large LCD display - 1" high numbers
  • Removable stainless steel covered platform
  • Tare weighing function
  • 120sec. auto-off when battery operated
  • Weighing modes: g, oz, lb-oz
  • Ac adapter (included) or batteries (not included)
  • One year warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number KPC 1000SS-2
Product Name Kilotech KPC 1000SS Series Electronic Scale
Capacity 4.41 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details