Parco Scientific Company Economy Triple Beam Balance B-300-O

Description
Our economy mechanical balances feature rugged die-cast construction, precision ground edges, dual magnetic damping system to slow oscillation, and a large stainless steel weighing platform. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: strong> ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter B-300-O comes with tare Limited Five Year Warranty
Description
Our economy mechanical balances feature rugged die-cast construction, precision ground edges, dual magnetic damping system to slow oscillation, and a large stainless steel weighing platform. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: strong> ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter B-300-O comes with tare Limited Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Economy Triple Beam Balance - B-300-O - Parco Scientific Company
Westland, MI, USA
Economy Triple Beam Balance
B-300-O
Economy Triple Beam Balance B-300-O
Our economy mechanical balances feature rugged die-cast construction, precision ground edges, dual magnetic damping system to slow oscillation, and a large stainless steel weighing platform. Capacity is 610g, and optional weight set extends capacity to 2610g. strong>Features: strong> ul> Notched and tiered beam, front beam calibration 0.1g sensitivity Middle Beam- 500g x 100g Rear Beam- 100g x 10g Optional Weight Set (2 x 1000g / 1 x 500g) Platform Size- 15cm diameter B-300-O comes with tare Limited Five Year Warranty

Our economy mechanical balances feature rugged die-cast construction, precision ground edges, dual magnetic damping system to slow oscillation, and a large stainless steel weighing platform. Capacity is 610g, and optional weight set extends capacity to 2610g.
strong>Features:
strong>
ul>

  • Notched and tiered beam, front beam calibration 0.1g sensitivity
  • Middle Beam- 500g x 100g
  • Rear Beam- 100g x 10g
  • Optional Weight Set (2 x 1000g / 1 x 500g)
  • Platform Size- 15cm diameter
  • B-300-O comes with tare
  • Limited Five Year Warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number B-300-O
Product Name Economy Triple Beam Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details