Parco Scientific Company Economy Hanging Pan Balance B-500-O

Description
The Economy Hanging Pan Balance has a three point base constructed of metal casting, zeroing adjustment knob at the rear of the beam, stainless steel removable pan with a pourable spout and magnetic damping. strong>Features: ul> Capacity- 311g Cream color Front Beam- 1 x 0.01g Second Beam- 10 x 1g Third Beam- 100 x 10g Rear Beam- 200 x 100g Five Year Warranty
Description
The Economy Hanging Pan Balance has a three point base constructed of metal casting, zeroing adjustment knob at the rear of the beam, stainless steel removable pan with a pourable spout and magnetic damping. strong>Features: ul> Capacity- 311g Cream color Front Beam- 1 x 0.01g Second Beam- 10 x 1g Third Beam- 100 x 10g Rear Beam- 200 x 100g Five Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Economy Hanging Pan Balance - B-500-O - Parco Scientific Company
Westland, MI, USA
Economy Hanging Pan Balance
B-500-O
Economy Hanging Pan Balance B-500-O
The Economy Hanging Pan Balance has a three point base constructed of metal casting, zeroing adjustment knob at the rear of the beam, stainless steel removable pan with a pourable spout and magnetic damping. strong>Features: ul> Capacity- 311g Cream color Front Beam- 1 x 0.01g Second Beam- 10 x 1g Third Beam- 100 x 10g Rear Beam- 200 x 100g Five Year Warranty

The Economy Hanging Pan Balance has a three point base constructed of metal casting, zeroing adjustment knob at the rear of the beam, stainless steel removable pan with a pourable spout and magnetic damping.
strong>Features:
ul>

  • Capacity- 311g
  • Cream color
  • Front Beam- 1 x 0.01g
  • Second Beam- 10 x 1g
  • Third Beam- 100 x 10g
  • Rear Beam- 200 x 100g
  • Five Year Warranty
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Scales and Balances
Product Number B-500-O
Product Name Economy Hanging Pan Balance
Type Mechanical Scale / Balance
Unlock Full Specs
to access all available technical data

Similar Products

Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details