Parco Scientific Company Datasheets for Laboratory Thermometers
Laboratory thermometers are used to measure temperatures or temperature changes with a high degree of precision. Traditional liquid-in-glass design offers ease of use and low cost.
Laboratory Thermometers: Learn more
| Product Name | Notes |
|---|---|
| -10ºC to 150ºC | |
| -10ºC to 200ºC | |
| -20ºC to 110ºC w/Anti-Roll Triangle | |
| -20ºC to 110ºC | |
| -20ºC to 150ºC w/Anti-Roll Triangle | |
| A digital thermometer with a temperature range of -50°C to 300°C (-58°F to 572°F). Easy to use on/off switch and button to choose Fahrenheit or Celsius. strong>Features: ul> Accuracy: ±1°C... | |
| Dial thermometers are an excellent choice for many applications including food & beverage quality control, general lab use and soil & compost testing. Choose from a wide variety of ranges... | |
| For use in laboratories, green houses, food processing facilities and more. This digital thermometer has a measuring range of -50ºC to 300ºC (-58ºF to 572ºF). On/off switch with automatic power... | |
| Immersion Thermometer | |
| Laboratory Thermometer | |
| Non-Roll Plastic Fittings (pkg of 25) |